EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A7104K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A7104K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A7104K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A7104K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-4115-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4115-ND
Film Capacitors 495-4115-ND
0.1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 1250V Capacitor
62-B32653A7104K000
Automotive 0.1uF 1250V Capacitor 62-B32653A7104K000
Cap Film 0.1uF 1250V PP 10%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A7104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7104K000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 1250V PP 10%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A7104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.1Uf, 1.25Kv, Rad; Dielectric Type Epcos - 80Y2261 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.1Uf, 1.25Kv, Rad; Dielectric Type Epcos
80Y2261
Capacitor, Film, Pp, 0.1Uf, 1.25Kv, Rad; Dielectric Type Epcos 80Y2261
CAPACITOR, FILM, PP, 0.1UF, 1.25KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.25kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.1UF, 1.25KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.25kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Film 0.1uF 1250V PP 10% (26.5 X 11 X 20.5mm) Radial 22.5mm 100C Bulk - 3410-B32653A7104K000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.1uF 1250V PP 10% (26.5 X 11 X 20.5mm) Radial 22.5mm 100C Bulk
3410-B32653A7104K000
Cap Film 0.1uF 1250V PP 10% (26.5 X 11 X 20.5mm) Radial 22.5mm 100C Bulk 3410-B32653A7104K000
Cap Film 0.1uF 1250V PP 10% (26.5 X 11 X 20.5mm) Radial 22.5mm 100C Bulk

Cap Film 0.1uF 1250V PP 10% (26.5 X 11 X 20.5mm) Radial 22.5mm 100C Bulk

Supplier's Site
Capacitor - 108766140 - Radwell International
Willingboro, NJ, United States
Capacitor
108766140
Capacitor 108766140
CAPACITOR, RADIAL BOX, FILM, .1UF, 1250V, 10%, 26X11X20 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL BOX, FILM, .1UF, 1250V, 10%, 26X11X20 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Film Capacitors - B32653A7104K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A7104K000
Capacitors - Film Capacitors B32653A7104K000
CAP FILM 0.1UF 10% 1.25KVDC RAD

CAP FILM 0.1UF 10% 1.25KVDC RAD

Supplier's Site
Film Capacitors - B32653A7104K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A7104K000
Film Capacitors B32653A7104K000
CAP FILM 0.1UF 10% 1.25KVDC RAD

CAP FILM 0.1UF 10% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Radwell International Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A7104K000 495-4115-ND 62-B32653A7104K000 80Y2261 3410-B32653A7104K000 108766140 B32653A7104K000 B32653A7104K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.1uF 1250V Capacitor Capacitor, Film, Pp, 0.1Uf, 1.25Kv, Rad; Dielectric Type Epcos Cap Film 0.1uF 1250V PP 10% (26.5 X 11 X 20.5mm) Radial 22.5mm 100C Bulk Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor PC Pin Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers