EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32524R6475K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32524R6475K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32524R6475K000
Film Capacitors: Metallized Polyester (MKT) B32524R6475K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-B32524R6475K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32524R6475K000-ND
Film Capacitors 495-B32524R6475K000-ND
4.7µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

4.7µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 4.7uF 400V Capacitor
62-B32524R6475K000
Automotive 4.7uF 400V Capacitor 62-B32524R6475K000
Cap Film 4.7uF 400V PET 10%( 31.5 X 14 X 24.5mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R6475K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R6475K000 can be used for catalog matching and distributor lookup.

Cap Film 4.7uF 400V PET 10%( 31.5 X 14 X 24.5mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R6475K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R6475K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 215637182 - Radwell International
Willingboro, NJ, United States
Capacitor
215637182
Capacitor 215637182
CAPACITOR, FILM BOX, 4.7UF, 200VAC, 400VDC, 27.5 LS, 31.5X24.5X14MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, FILM BOX, 4.7UF, 200VAC, 400VDC, 27.5 LS, 31.5X24.5X14MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor, 4.7Uf, 200Vac, 400Vdc Rohs Compliant Epcos - 28AK7685 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 4.7Uf, 200Vac, 400Vdc Rohs Compliant Epcos
28AK7685
Capacitor, 4.7Uf, 200Vac, 400Vdc Rohs Compliant Epcos 28AK7685
CAPACITOR, 4.7UF, 200VAC, 400VDC ROHS COMPLIANT: YES

CAPACITOR, 4.7UF, 200VAC, 400VDC ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32524R6475K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32524R6475K000
Film Capacitors B32524R6475K000
CAP FILM 4.7UF 10% 400VDC RADIAL

CAP FILM 4.7UF 10% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32524R6475K000 495-B32524R6475K000-ND 62-B32524R6475K000 215637182 28AK7685 B32524R6475K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 4.7uF 400V Capacitor Capacitor Capacitor, 4.7Uf, 200Vac, 400Vdc Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers