NTE Electronics, Inc. Mlcc Capacitor, 0.05Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics 90350

Description
MLCC CAPACITOR, 0.05UF, 1KV, Z5V, RADIAL; Capacitance:50000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes
Description
MLCC CAPACITOR, 0.05UF, 1KV, Z5V, RADIAL; Capacitance:50000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.05Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics - 33C9110 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.05Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics
33C9110
Mlcc Capacitor, 0.05Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics 33C9110
MLCC CAPACITOR, 0.05UF, 1KV, Z5V, RADIAL; Capacitance:50000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

MLCC CAPACITOR, 0.05UF, 1KV, Z5V, RADIAL; Capacitance:50000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Supplier's Site
Capacitor - 38823789 - Radwell International
Willingboro, NJ, United States
Capacitor
38823789
Capacitor 38823789
CAPACITOR, CERAMIC DISC, RADIAL, .05UF, 1000V, 1KV, DIAMETER 16.50MM, LEAD SPACE 10.50MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC DISC, RADIAL, .05UF, 1000V, 1KV, DIAMETER 16.50MM, LEAD SPACE 10.50MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors
Product Number 33C9110 38823789
Product Name Mlcc Capacitor, 0.05Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0500 microF 0.0500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details