Cornell Dubilier Aluminum Electrolytic AVS476M16C12T-F

Description
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 39 mA @ 120 Hz, 85°C ESR: 9.2 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 39 mA @ 120 Hz, 85°C ESR: 9.2 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVS476M16C12T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, rated for 16 Vdc with a capacitance of 47 µF and a tolerance of ±20%. It has a case code C with dimensions of 5 mm diameter by 5.4 mm length, and complies with AEC-Q200. The capacitor operates from -40 °C to +85 °C, has a load life of 2000 hours at +85 °C, a dissipation factor of 0.26, an ESR of 9.2 Ω at 120 Hz and 20 °C, and a ripple current of 39 mA at 120 Hz and 85 °C.

Datasheet Summary
Powered by GS/AI

The AVS476M16C12T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, rated for 16 Vdc with a capacitance of 47 µF and a tolerance of ±20%. It has a case code C with dimensions of 5 mm diameter by 5.4 mm length, and complies with AEC-Q200. The capacitor operates from -40 °C to +85 °C, has a load life of 2000 hours at +85 °C, a dissipation factor of 0.26, an ESR of 9.2 Ω at 120 Hz and 20 °C, and a ripple current of 39 mA at 120 Hz and 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVS476M16C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVS476M16C12T-F
Aluminum Electrolytic AVS476M16C12T-F
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 39 mA @ 120 Hz, 85°C ESR: 9.2 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 47 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 39 mA @ 120 Hz, 85°C
  • ESR: 9.2 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3974-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3974-2-ND
Aluminum Electrolytic Capacitors 338-3974-2-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.5Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.5Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-3974-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3974-6-ND
Aluminum Electrolytic Capacitors 338-3974-6-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.5Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.5Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-3974-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3974-1-ND
Aluminum Electrolytic Capacitors 338-3974-1-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.5Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.5Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 17489102 - Radwell International
Willingboro, NJ, United States
Capacitor
17489102
Capacitor 17489102
CAPACITOR, SMD, ELECTROLYTIC, 16V, 47UF, 5X5.4 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ELECTROLYTIC, 16V, 47UF, 5X5.4 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - AVS476M16C12T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVS476M16C12T-F
Capacitors - Aluminum Electrolytic Capacitors AVS476M16C12T-F
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AVS476M16C12T-F 338-3974-2-ND 338-3974-6-ND 17489102 AVS476M16C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers