DC link / PFC, General purpose, uncoated
2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 2.2UF 10% 63VDC 2DIP
FILM CAPACITOR, B32560 SERIES, 2.2F, 10%, PET (POLYESTER), 63 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| TDK Corporation | DigiKey | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J0225K000 | 495-75707-ND | B32560J0225K000 | 61662896 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.20E6 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |