6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Wurth Elektronik 860241375001
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-AT1H 6.8uF 400V 20% Radial
CAPACITOR, ALU ELEC, 6.8UF, 400V, RADIAL; CAPACITANCE:6.8UF; VOLTAGE RATING:400V; PRODUCT RANGE:WCAP-AT1H SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; LEAD SPACING:5MM; HEIGHT:12.5MM; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 6.8UF 20% 400V RADIAL
CAPACITOR, ALU ELEC, 6.8UF, 400V, RADIAL; Capacitance:6.8µF; Voltage Rating:400V; Product Range:WCAP-AT1H Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9300-1-ND | 484886 | 860241375001 | 138100257 | 860241375001 | 09AJ8323 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 6.8Uf, 400V, Radial; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | ||
| Applications | General Purpose | Automotive | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |