Kyocera Corporation Capacitors - Aluminum - Polymer Capacitors AHC0609150M063R

Description
CAP ALUM HYB 15UF 20% 63V SMD
Datasheet
Description
CAP ALUM HYB 15UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - AHC0609150M063R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
AHC0609150M063R
Capacitors - Aluminum - Polymer Capacitors AHC0609150M063R
CAP ALUM HYB 15UF 20% 63V SMD

CAP ALUM HYB 15UF 20% 63V SMD

Supplier's Site
Capacitor - 216239011 - Radwell International
Willingboro, NJ, United States
Capacitor
216239011
Capacitor 216239011
CAPACITANCE: 15 UF, VOLTAGE RATING DC: 63 VDC, TOLERANCE: 20 % ESR: 100 MOHMS, MINIMUM OPERATING TEMPERATURE: - 55 C \, MAXIMUM OPERATING TEMPERATURE: + 125 C, DIAMETER: 6.3 MM, HEIGHT: 6.6 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITANCE: 15 UF, VOLTAGE RATING DC: 63 VDC, TOLERANCE: 20 % ESR: 100 MOHMS, MINIMUM OPERATING TEMPERATURE: - 55 C \, MAXIMUM OPERATING TEMPERATURE: + 125 C, DIAMETER: 6.3 MM, HEIGHT: 6.6 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum - Polymer Capacitors - AHC0609150M063R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
AHC0609150M063R
Aluminum - Polymer Capacitors AHC0609150M063R
CAP ALUM POLY HYB 15UF 63V SMD

CAP ALUM POLY HYB 15UF 63V SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number AHC0609150M063R 216239011 AHC0609150M063R
Product Name Capacitors - Aluminum - Polymer Capacitors Capacitor Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details