KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA471DC400

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 379.8mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 379.8mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-17937-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-17937-ND
Aluminum Electrolytic Capacitors 399-17937-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 379.8mOhm @ 100Hz 15000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 379.8mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 106346997 - Radwell International
Willingboro, NJ, United States
Capacitor
106346997
Capacitor 106346997
CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 400V, 35X35MM, 10LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 400V, 35X35MM, 10LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Kemet - 69AC1983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Kemet
69AC1983
Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Kemet 69AC1983
CAP, ALU ELEC, 470UF, 400V, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 400V, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Kemet - 65AC5831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Kemet
65AC5831
Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Kemet 65AC5831
CAP, 470µF, 400V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:400V; Product Range:ALA7D Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 470µF, 400V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:400V; Product Range:ALA7D Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
ALA7DA471DC400
Aluminum Electrolytic Capacitors - Snap In ALA7DA471DC400
Aluminum Electrolytic Capacitors - Snap In 400V 470uF 20% 15k Hrs AEC-Q200

Aluminum Electrolytic Capacitors - Snap In 400V 470uF 20% 15k Hrs AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DA471DC400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DA471DC400
Capacitors - Aluminum Electrolytic Capacitors ALA7DA471DC400
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17937-ND 106346997 69AC1983 65AC5831 ALA7DA471DC400 ALA7DA471DC400
Product Name Aluminum Electrolytic Capacitors Capacitor Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Kemet Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Kemet Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details