Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860130678010

Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-9362-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9362-1-ND
Aluminum Electrolytic Capacitors 732-9362-1-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9362-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9362-3-ND
Aluminum Electrolytic Capacitors 732-9362-3-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Wurth Elektronik - 26AH1044 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Wurth Elektronik
26AH1044
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Wurth Elektronik 26AH1044
CAP, 470UF, 50V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage Rating:50V; Product Range:WCAP-ATET Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:25mm; Operating RoHS Compliant: Yes

CAP, 470UF, 50V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage Rating:50V; Product Range:WCAP-ATET Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:25mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860130678010 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860130678010
Capacitors - Aluminum Electrolytic Capacitors 860130678010
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860130678010
Aluminum Electrolytic Capacitors - Radial Leaded 860130678010
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATET 470uF 50V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATET 470uF 50V 20% Radial

Buy Now Datasheet
Capacitor - 138099699 - Radwell International
Willingboro, NJ, United States
Capacitor
138099699
Capacitor 138099699
CAP, 470UF, 50V, ALU ELEC, RADIAL; CAPACITANCE:470UF; VOLTAGE RATING:50V; PRODUCT RANGE:WCAP-ATET SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:13MM; LEAD SPACING:5MM; HEIGHT:25MM; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 470UF, 50V, ALU ELEC, RADIAL; CAPACITANCE:470UF; VOLTAGE RATING:50V; PRODUCT RANGE:WCAP-ATET SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:13MM; LEAD SPACING:5MM; HEIGHT:25MM; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-9362-1-ND 26AH1044 860130678010 860130678010 138099699
Product Name Aluminum Electrolytic Capacitors Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details