Genteq Oil Filled Capacitor 97F5300

Description
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Request a Quote Datasheet
Description
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F5300 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F5300
Oil Filled Capacitor 97F5300
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

Supplier's Site Datasheet
Capacitor - 70729098 - Radwell International
Willingboro, NJ, United States
Capacitor
70729098
Capacitor 70729098
CAPACITOR POLYPROPYLENE PP FILM 10UF, 1KV, 6%, QC, CAPACITANCE:10F, PRODUCT RANGE:GEM III 97F5000 SERIES, VOLTAGE RATING:440VAC, CAPACITOR TERMINALS:QUICK CONNECT, CAPACITANCE TOLERANCE: 6%, DV/DT RATING:-, CAPACITOR CASE STYLE:CANROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR POLYPROPYLENE PP FILM 10UF, 1KV, 6%, QC, CAPACITANCE:10F, PRODUCT RANGE:GEM III 97F5000 SERIES, VOLTAGE RATING:440VAC, CAPACITOR TERMINALS:QUICK CONNECT, CAPACITANCE TOLERANCE: 6%, DV/DT RATING:-, CAPACITOR CASE STYLE:CANROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Polypropylene Pp Film 10Uf, 1Kv, 6%, Qc; Dielectric Type Genteq - 46F3403 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf, 1Kv, 6%, Qc; Dielectric Type Genteq
46F3403
Capacitor Polypropylene Pp Film 10Uf, 1Kv, 6%, Qc; Dielectric Type Genteq 46F3403
CAPACITOR POLYPROPYLENE PP FILM 10UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 10UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 97F5300 70729098 46F3403
Product Name Oil Filled Capacitor Capacitor Capacitor Polypropylene Pp Film 10Uf, 1Kv, 6%, Qc; Dielectric Type Genteq
Operating Temperature -30 to 70 C (-22 to 158 F)
Electrostatic Capacitors Oil Metallized PP
Capacitance Range 10 microF 1.00E7 microF 10 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details