Shenzhen Shengyu Electronics Technology Limited Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
INDUSTRIAL POWER MODULE
SCR 1.2KV 275A TO93
SCR 1.2KV 670A W8
SCR 1.2KV 80A TO65
SCR 1.4KV 2718A WP1
SCR 1.6KV 80A TO65
SCR 100V 250MA SOT23-3
SCR 100V 250MA SOT23-3L
SCR 100V 800MA TO92-3
SCR 1KV 1.1A SC73
SCR 2.2KV 3253A WP2
SCR 2.2KV 4642A WP3
SCR 2.4KV W46
SCR 2.6KV 5922A W13
SCR 2.8KV 4978A W46
SCR 200V 10A TO202
SCR 200V 10A TO220
SCR 200V 10A TO251
SCR 200V 10A TO252
SCR 200V 12A TO220
SCR 200V 12A TO251
SCR 200V 12A TO252
SCR 200V 15A TO220
SCR 200V 16A TO220
SCR 200V 16A TO263
SCR 200V 1A COMPAK
SCR 200V 1A TO92
SCR 200V 20A TO220
SCR 200V 250MA SOT23-3
SCR 200V 25A TO220
SCR 200V 25A TO263
SCR 200V 35A TO218
SCR 200V 35A TO218X
SCR 200V 40A TO220
SCR 200V 40A TO263
SCR 200V 4190A WP1
SCR 200V 4A TO251
SCR 200V 4A TO252
SCR 200V 55A TO218
SCR 200V 55A TO218X
SCR 200V 55A TO220
SCR 200V 55A TO263
SCR 200V 6305A WP2
SCR 200V 65A TO218
SCR 200V 65A TO218X
SCR 200V 6A TO202
SCR 200V 6A TO220
SCR 200V 6A TO251
SCR 200V 6A TO252
SCR 200V 70A TO218X
SCR 200V 800MA DO214
SCR 200V 800MA TO92-3
SCR 200V 8A TO202
SCR 200V 8A TO220
SCR 200V 8A TO251
SCR 200V 8A TO252
SCR 2KV 3253A WP2
SCR 2KV 4642A WP3
SCR 2KV 5922A W13
SCR 3.2KV 2247A W11
SCR 3.6KV W46
SCR 3KV W46
SCR 400V 1.5A SOT223
SCR 400V 1.5A TO92
SCR 400V 10A TO202
SCR 400V 10A TO220
SCR 400V 10A TO220AB-L
SCR 400V 10A TO251
SCR 400V 10A TO251AA
SCR 400V 10A TO252
SCR 400V 12A TO220
SCR 400V 12A TO251AA
SCR 400V 12A TO252
SCR 400V 15A TO220
SCR 400V 16A TO220
SCR 400V 16A TO263
SCR 400V 1A COMPAK
SCR 400V 1A TO92
SCR 400V 20A TO220
SCR 400V 20A TO220AB-L
SCR 400V 25A DDPAK
SCR 400V 25A TO220
SCR 400V 25A TO263
SCR 400V 25A TO48
SCR 400V 35A TO218
SCR 400V 35A TO218X
SCR 400V 3A TO220
SCR 400V 40A TO220
SCR 400V 40A TO220AB-R
SCR 400V 40A TO263
SCR 400V 4190A WP1
SCR 400V 4A TO251
SCR 400V 4A TO251AA
SCR 400V 4A TO252
SCR 400V 55A TO218
SCR 400V 55A TO218X
SCR 400V 55A TO220
SCR 400V 55A TO220AB-R
SCR 400V 55A TO263
SCR 400V 6305A WP2
SCR 400V 65A TO218
SCR 400V 65A TO218X
SCR 400V 6A TO202
SCR 400V 6A TO220 NON-ISO
SCR 400V 6A TO220
SCR 400V 6A TO220AB-L
SCR 400V 6A TO251
SCR 400V 6A TO251AA
SCR 400V 6A TO252
SCR 400V 70A TO218X
SCR 400V 756A W8
SCR 400V 800MA COMPAK
SCR 400V 800MA SOT223
SCR 400V 800MA SOT89
SCR 400V 800MA TO92-3
SCR 400V 800MA TO92
SCR 400V 8A ITO220AB
SCR 400V 8A TO202
SCR 400V 8A TO220
SCR 400V 8A TO220AB-L
SCR 400V 8A TO220AB-R
SCR 400V 8A TO251
SCR 400V 8A TO252
SCR 500V 25A TO220
SCR 50V 1.5A SOT223
SCR 600V 1.5A SOT223
SCR 600V 1.5A SOT89
SCR 600V 1.5A TO92
SCR 600V 10A TO202
SCR 600V 10A TO220
SCR 600V 10A TO220AB-L
SCR 600V 10A TO220AB-R
SCR 600V 10A TO251
SCR 600V 10A TO252
SCR 600V 12A ITO220AB
SCR 600V 12A TO220
SCR 600V 12A TO220AB
SCR 600V 12A TO251
SCR 600V 12A TO252
SCR 600V 15A TO220
SCR 600V 16A TO220
SCR 600V 16A TO220AB-R
SCR 600V 16A TO263
SCR 600V 1A TO92
SCR 600V 20A TO220
SCR 600V 20A TO220AB-L
SCR 600V 25A TO220
SCR 600V 25A TO220AB-R
SCR 600V 25A TO263
SCR 600V 275A TO93
SCR 600V 35A TO218
SCR 600V 35A TO218X
SCR 600V 35A TO48
SCR 600V 4190A WP1
SCR 600V 4A TO251
SCR 600V 4A TO252
SCR 600V 6305A WP2
SCR 600V 6A TO202
SCR 600V 6A TO220
SCR 600V 6A TO220AB-L
SCR 600V 6A TO220AB-R
SCR 600V 6A TO251
SCR 600V 6A TO252
SCR 600V 756A W8
SCR 600V 800MA SOT223
SCR 600V 800MA TO236AB
SCR 600V 800MA TO92-3
SCR 600V 80A TO65
SCR 600V 8A TO202
SCR 600V 8A TO220
SCR 600V 8A TO220AB-R
SCR 600V 8A TO220AB
SCR 600V 8A TO251
SCR 600V 8A TO252
SCR 850V 1.1A SC73
SCR MOD AC-SW ISO 1200V 700A
SCR MOD AC-SW ISO 1400V 700A
SCR MOD AC-SW ISO 1600V 700A
SCR MOD AC-SW ISO 1800V 700A
SCR MOD AC-SW ISO 2000V 600A
SCR MOD AC-SW ISO 2400V 600A
SCR MOD ISO DUAL 1200V 210A
SCR MOD ISO DUAL 1200V 250A
SCR MOD ISO DUAL 1200V 700A
SCR MOD ISO DUAL 1400V 250A
SCR MOD ISO DUAL 1600V 210A
SCR MOD ISO DUAL 1600V 250A
SCR MOD ISO DUAL 1600V 700A
SCR MOD ISO DUAL 1800V 250A
SCR MOD ISO DUAL 1800V 700A
SCR MOD ISO DUAL 2000V 600A
SCR MOD ISO DUAL 2400V 600A
SCR MOD ISO DUAL 600V 700A
SCR MOD ISO DUAL 800V 210A
SCR MOD ISO DUAL 800V 250A
SCR MOD ISO DUAL 800V 700A
SCR MODULE ISO DUAL 1600V 250A
SCR MODULE ISO DUAL 1600V 700A
SCR MODULE SGL 1200V 1500A
SCR MODULE SGL 1400V 1500A
SCR MODULE SGL 1600V 1500A
SCR MODULE SGL 1800V 1500A
SCR MODULE SINGLE
SEN SCR 400V 1.5A 100 A SOT223
SEN SCR 400V 1.5A 100 A SOT89
SEN SCR 400V 1.5A 200 A SOT89
THYRISTOR MODULE 1600V 110A
THYRISTOR MODULE 1600V 130A
THYRISTOR MODULE 1600V 160A
THYRISTOR MODULE 1600V 200A
THYRISTOR MODULE 1600V 250A
THYRISTOR MODULE 1600V 25A
THYRISTOR MODULE 1600V 40A
THYRISTOR MODULE 1600V 55A
THYRISTOR MODULE 1600V 70A
THYRISTOR MODULE 1600V 90A
THYRISTOR MODULE 300V 100A
THYRISTOR MODULE 300V 130A
THYRISTOR MODULE 300V 200A
THYRISTOR MODULE 300V 80A
THYRISTOR MODULE 3PHASE LEG T+D
THYRISTOR MODULE 400V 100A
THYRISTOR MODULE 400V 130A
THYRISTOR MODULE 400V 200A
THYRISTOR MODULE 400V 80A
THYRISTOR MODULE 800V 110A
THYRISTOR MODULE 800V 130A
THYRISTOR MODULE 800V 160A
THYRISTOR MODULE 800V 200A
THYRISTOR MODULE 800V 250A
THYRISTOR MODULE 800V 25A
THYRISTOR MODULE 800V 40A
THYRISTOR MODULE 800V 55A
THYRISTOR MODULE 800V 70A
THYRISTOR MODULE 800V 90A
THYRISTOR MODULE PHASE LEG T+T 1
THYRISTOR TO220AB TUBE 50PCS
THYRISTOR TO92 T&R 2K

<< Prev Next >>