Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S6020L58

Description
Win Source Part Number: 1278967-S6020L58 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 12.8 A Current - On State (It (RMS)) (Max): 20 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278967-S6020L58 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 12.8 A Current - On State (It (RMS)) (Max): 20 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278967-S6020L58 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278967-S6020L58
Discrete Semiconductor Products - Thyristors - SCRs 1278967-S6020L58
Win Source Part Number: 1278967-S6020L58 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 12.8 A Current - On State (It (RMS)) (Max): 20 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1278967-S6020L58
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 12.8 A
Current - On State (It (RMS)) (Max): 20 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab, Formed Leads
Supplier Device Package: TO-220 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Scr Thyristor, 12.8A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse - 71J2421 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12.8A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse
71J2421
Scr Thyristor, 12.8A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse 71J2421
SCR THYRISTOR, 12.8A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:12.8A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 12.8A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:12.8A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6020L58 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6020L58
Discrete Semiconductor Products - Thyristors - SCRs S6020L58
SCR 600V 20A TO220

SCR 600V 20A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1278967-S6020L58 71J2421 S6020L58
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 12.8A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type Bulk TO-220; TO-220AB TO-220-3 Isolated Tab, Formed Leads
VDRM 600 volts 600 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details