Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S6006LS256

Description
Win Source Part Number: 1279010-S6006LS256 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6006LS256
Request a Quote Datasheet
Description
Win Source Part Number: 1279010-S6006LS256 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6006LS256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1279010-S6006LS256 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1279010-S6006LS256
Discrete Semiconductor Products - Thyristors - SCRs 1279010-S6006LS256
Win Source Part Number: 1279010-S6006LS256 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6006LS256

Win Source Part Number: 1279010-S6006LS256
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab, Formed Leads
Supplier Device Package: TO-220 Isolated Tab
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6006LS256

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6006LS256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006LS256
Discrete Semiconductor Products - Thyristors - SCRs S6006LS256
SCR 600V 6A TO220

SCR 600V 6A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1279010-S6006LS256 S6006LS256
Product Name Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T720N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details