Powerex, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules ND431425

Description
SCR MOD ISO DUAL 1400V 250A
Description
SCR MOD ISO DUAL 1400V 250A

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ND431425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND431425
Discrete Semiconductor Products - Thyristors - SCRs - Modules ND431425
SCR MOD ISO DUAL 1400V 250A

SCR MOD ISO DUAL 1400V 250A

Supplier's Site
Thyristor Module; Scr Module Type Powerex - 73K1975 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module; Scr Module Type Powerex
73K1975
Thyristor Module; Scr Module Type Powerex 73K1975
THYRISTOR MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number ND431425 73K1975
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Module; Scr Module Type Powerex
Thyristor Type SCR SCR
Package Type POW-R-BLOKTM Module
VDRM 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B572-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD190N18SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers