NTE Electronics, Inc. Scr Thyristor, 80A, 1.6Kv, To-65; Scr Module Type Nte Electronics NTE5571

Description
SCR THYRISTOR, 80A, 1.6KV, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:50mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
Description
SCR THYRISTOR, 80A, 1.6KV, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:50mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 80A, 1.6Kv, To-65; Scr Module Type Nte Electronics - 31C4847 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 80A, 1.6Kv, To-65; Scr Module Type Nte Electronics
31C4847
Scr Thyristor, 80A, 1.6Kv, To-65; Scr Module Type Nte Electronics 31C4847
SCR THYRISTOR, 80A, 1.6KV, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:50mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

SCR THYRISTOR, 80A, 1.6KV, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:50mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - NTE5571 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5571
Discrete Semiconductor Products - Thyristors - SCRs NTE5571
SCR 1.6KV 80A TO65

SCR 1.6KV 80A TO65

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 31C4847 NTE5571
Product Name Scr Thyristor, 80A, 1.6Kv, To-65; Scr Module Type Nte Electronics Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type TO-208AC, TO-65-3, Stud
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B624F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Module, 3.79Ka, 1.6Kv Rohs Compliant Infineon - 57AK3857 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details