Powerex, Inc. Thyristor Module ND431225

Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet
Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - ND431225 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
ND431225
Thyristor Module ND431225
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ND431225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND431225
Discrete Semiconductor Products - Thyristors - SCRs - Modules ND431225
SCR MOD ISO DUAL 1200V 250A

SCR MOD ISO DUAL 1200V 250A

Supplier's Site
Thyristor Module; Scr Module Type Powerex - 14C7693 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module; Scr Module Type Powerex
14C7693
Thyristor Module; Scr Module Type Powerex 14C7693
THYRISTOR MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

THYRISTOR MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number ND431225 ND431225 14C7693
Product Name Thyristor Module Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Module; Scr Module Type Powerex
Package Type Module POW-R-BLOKTM Module
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristor Diode Module, 2.2Kv, 700A; Scr Module Type Infineon - 99AC0275 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 2200 volts
View Details
3 suppliers
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B541-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details