SanRex Corporation Discrete Semiconductor Products - Thyristors - SCRs - Modules PWB80A30

Description
Win Source Part Number: 1379539-PWB80A30 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -30°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: SanRex Corporation Package: Tray Product Status: Active Package / Case: Module Mounting Type: Chassis Mount HTSUS: 8541.30.0040 ECCN: EAR99 Voltage - Off State: 300 V Current - On State (It (RMS)) (Max): 125 A Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Non Rep. Surge 50, 60Hz (Itsm): 2280A, 2500A Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 100 mA Current - On State (It (AV)) (Max): 80 A Structure: Bridge, 3-Phase - All SCRs Number of SCRs, Diodes: 3 SCRs
Request a Quote Datasheet
Description
Win Source Part Number: 1379539-PWB80A30 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -30°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: SanRex Corporation Package: Tray Product Status: Active Package / Case: Module Mounting Type: Chassis Mount HTSUS: 8541.30.0040 ECCN: EAR99 Voltage - Off State: 300 V Current - On State (It (RMS)) (Max): 125 A Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Non Rep. Surge 50, 60Hz (Itsm): 2280A, 2500A Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 100 mA Current - On State (It (AV)) (Max): 80 A Structure: Bridge, 3-Phase - All SCRs Number of SCRs, Diodes: 3 SCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1379539-PWB80A30 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1379539-PWB80A30
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1379539-PWB80A30
Win Source Part Number: 1379539-PWB80A30 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -30°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: SanRex Corporation Package: Tray Product Status: Active Package / Case: Module Mounting Type: Chassis Mount HTSUS: 8541.30.0040 ECCN: EAR99 Voltage - Off State: 300 V Current - On State (It (RMS)) (Max): 125 A Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Non Rep. Surge 50, 60Hz (Itsm): 2280A, 2500A Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 100 mA Current - On State (It (AV)) (Max): 80 A Structure: Bridge, 3-Phase - All SCRs Number of SCRs, Diodes: 3 SCRs

Win Source Part Number: 1379539-PWB80A30
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Temperature Range - Operating: -30°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: SanRex Corporation
Package: Tray
Product Status: Active
Package / Case: Module
Mounting Type: Chassis Mount
HTSUS: 8541.30.0040
ECCN: EAR99
Voltage - Off State: 300 V
Current - On State (It (RMS)) (Max): 125 A
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 2280A, 2500A
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Hold (Ih) (Max): 100 mA
Current - On State (It (AV)) (Max): 80 A
Structure: Bridge, 3-Phase - All SCRs
Number of SCRs, Diodes: 3 SCRs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - PWB80A30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
PWB80A30
Discrete Semiconductor Products - Thyristors - SCRs - Modules PWB80A30
THYRISTOR MODULE 300V 80A

THYRISTOR MODULE 300V 80A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1379539-PWB80A30 PWB80A30
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B632-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 37962186 - Radwell International
Specs
Thyristor Type SCR
View Details
2 suppliers
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details