Powerex, Inc. Thyristor Module ND431825

Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet
Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - ND431825 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
ND431825
Thyristor Module ND431825
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ND431825 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND431825
Discrete Semiconductor Products - Thyristors - SCRs - Modules ND431825
SCR MOD ISO DUAL 1800V 250A

SCR MOD ISO DUAL 1800V 250A

Supplier's Site
Thyristor Module 250A 1.8Kv Pow-R-Blok; Scr Module Type Powerex - 73K1976 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module 250A 1.8Kv Pow-R-Blok; Scr Module Type Powerex
73K1976
Thyristor Module 250A 1.8Kv Pow-R-Blok; Scr Module Type Powerex 73K1976
THYRISTOR MODULE 250A 1.8KV POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

THYRISTOR MODULE 250A 1.8KV POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number ND431825 ND431825 73K1976
Product Name Thyristor Module Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Module 250A 1.8Kv Pow-R-Blok; Scr Module Type Powerex
Package Type Module POW-R-BLOKTM Module
Thyristor Type SCR SCR
VDRM 1800 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Thyristor Discs - T2600N16TOF VT - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T10035-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details