Littelfuse, Inc. Scr Thyristor, 200V; Peak Repetitive Off State Voltage Littelfuse S2070W82

Description
SCR THYRISTOR, 200V; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:50mA; Average On State Current:45A; On State RMS Current:70A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Holding Current Max:80mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 200V; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:50mA; Average On State Current:45A; On State RMS Current:70A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Holding Current Max:80mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 200V; Peak Repetitive Off State Voltage Littelfuse - 71J2328 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 200V; Peak Repetitive Off State Voltage Littelfuse
71J2328
Scr Thyristor, 200V; Peak Repetitive Off State Voltage Littelfuse 71J2328
SCR THYRISTOR, 200V; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:50mA; Average On State Current:45A; On State RMS Current:70A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Holding Current Max:80mA; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 200V; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:50mA; Average On State Current:45A; On State RMS Current:70A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Holding Current Max:80mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S2070W82 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2070W82
Discrete Semiconductor Products - Thyristors - SCRs S2070W82
SCR 200V 70A TO218X

SCR 200V 70A TO218X

Supplier's Site
Sheung Wan, Hong Kong
SCRs 70A 200V

SCRs 70A 200V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number 71J2328 S2070W82 S2070W82
Product Name Scr Thyristor, 200V; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR
Package Type TO-218X TO-218X-3
Pin Count 3
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Diode Module, 400V, 20A; Scr Module Type Sensata/crydom - 73M3216 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
SCRs - Single - 10RIA60 - 1121074-10RIA60 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details