Powerex, Inc. Thyristor, Scr, 210A, 800V, Module; Scr Module Type Powerex ND430821

Description
THYRISTOR, SCR, 210A, 800V, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:210A; On State RMS Current:330A; Gate Trigger Voltage Max:3VRoHS Compliant: Yes
Description
THYRISTOR, SCR, 210A, 800V, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:210A; On State RMS Current:330A; Gate Trigger Voltage Max:3VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 210A, 800V, Module; Scr Module Type Powerex - 20C3348 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 210A, 800V, Module; Scr Module Type Powerex
20C3348
Thyristor, Scr, 210A, 800V, Module; Scr Module Type Powerex 20C3348
THYRISTOR, SCR, 210A, 800V, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:210A; On State RMS Current:330A; Gate Trigger Voltage Max:3VRoHS Compliant: Yes

THYRISTOR, SCR, 210A, 800V, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:210A; On State RMS Current:330A; Gate Trigger Voltage Max:3VRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ND430821 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND430821
Discrete Semiconductor Products - Thyristors - SCRs - Modules ND430821
SCR MOD ISO DUAL 800V 210A

SCR MOD ISO DUAL 800V 210A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 20C3348 ND430821
Product Name Thyristor, Scr, 210A, 800V, Module; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B651-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details