Silicon Controlled Rectifier, -40 to +125°C Operating Junction Temperature
SCR 600V 80A TO65
SCR THYRISTOR, 80A, 600V, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V; Product Range:-RoHS Compliant: Yes
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 70215457 | NTE5568 | 30C8994 |
| Product Name | SCR-600VRM 80A TO-65 | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 80A, 600V, To-65; Scr Module Type Nte Electronics |
| Thyristor Type | SCR | SCR | SCR |
| Package Type | Standard | TO-208AC, TO-65-3, Stud | |
| VRRM | 600 volts |