Shenzhen Shengyu Electronics Technology Limited Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
| Product Name | Notes |
|---|---|
| BIPOLAR MODULE - THYRISTOR COMP | |
| BIPOLAR MODULE - THYRISTOR TO-2 | |
| BIPOLAR MODULE - THYRISTOR Y4-M | |
| BIPOLAR MODULE-THYRISTOR/DIO DE T | |
| BIPOLAR MODULE-THYRISTOR/DIO DE Y | |
| DIODE MODULE 1200V WC-500 | |
| DIODE MODULE 1400V WC-500 | |
| DIODE MODULE 1600V SC-501 | |
| DIODE MODULE 1600V WC-500 | |
| DIODE MODULE 1800V WC-500 | |
| DUL THYRIS MOD 800-2200V 19-320A | |
| MCD 431 - 22 IO2 | |
| MCD 552 - 16 IO2 | |
| MCO-801-14-IO1 | |
| MOD SCR DUAL 130A 1600V T2 | |
| MOD SCR DUAL 25A 1600V T1 | |
| MOD SCR DUAL 40A 1600V T1 | |
| MOD SCR DUAL 60A 1600V T1 | |
| MOD SCR/DIODE 110A 1600V T1 | |
| MOD SCR/DIODE 160A 1600V T2 | |
| MOD SCR/DIODE 200A 1600V T2 | |
| MOD SCR/DIODE 40A 1600V T1 | |
| MOD SCR/DIODE 60A 1600V T1 | |
| MOD SCR/DIODEL 90A 1600V T1 | |
| MOD THYRISTOR DIODE 60A SF1 | |
| MOD THYRISTOR DIODE DBLR 130A D1 | |
| MOD THYRISTOR DUAL 1.6KV | |
| MOD THYRISTOR DUAL 1200V TO240AA | |
| MOD THYRISTOR DUAL 1200V WC-500 | |
| MOD THYRISTOR DUAL 1200V Y1-CU | |
| MOD THYRISTOR DUAL 1200V Y2-DCB | |
| MOD THYRISTOR DUAL 12KV | |
| MOD THYRISTOR DUAL 1400V TO240AA | |
| MOD THYRISTOR DUAL 1400V WC-500 | |
| MOD THYRISTOR DUAL 1400V Y1-CU | |
| MOD THYRISTOR DUAL 1400V Y2-DCB | |
| MOD THYRISTOR DUAL 1400V Y4-M6 | |
| MOD THYRISTOR DUAL 14KV | |
| MOD THYRISTOR DUAL 1600V TO240AA | |
| MOD THYRISTOR DUAL 1600V Y1-CU | |
| MOD THYRISTOR DUAL 1600V Y2-DCB | |
| MOD THYRISTOR DUAL 1600V Y4-M6 | |
| MOD THYRISTOR DUAL 1800V TO240AA | |
| MOD THYRISTOR DUAL 1800V WC-500 | |
| MOD THYRISTOR DUAL 1800V Y1-CU | |
| MOD THYRISTOR DUAL 1800V Y2-DCB | |
| MOD THYRISTOR DUAL 1800V Y4-M6 | |
| MOD THYRISTOR DUAL 18KV | |
| MOD THYRISTOR DUAL 2000V TO240AA | |
| MOD THYRISTOR DUAL 2000V Y1-CU | |
| MOD THYRISTOR DUAL 2200V TO240AA | |
| MOD THYRISTOR DUAL 2200V Y1-CU | |
| MOD THYRISTOR DUAL 24KV | |
| MOD THYRISTOR DUAL 800V TO-240AA | |
| MOD THYRISTOR DUAL 800V Y2-DCB | |
| MOD THYRISTOR PHASE LEG TO-240AA | |
| MOD THYRISTOR SGL 1200V SOT-227B | |
| MOD THYRISTOR SGL 1200V Y1-CU | |
| MOD THYRISTOR SGL 1400V Y1-CU | |
| MOD THYRISTOR SGL 1600V SOT-227B | |
| MOD THYRISTOR SGL 1600V Y1-CU | |
| MOD THYRISTOR SGL 1800V Y1-CU | |
| MOD THYRISTOR SGL 2000V Y1-CU | |
| MOD THYRISTOR SGL 2200V Y1-CU | |
| MOD THYRISTOR TRI 22KV E2 | |
| MOD THYRISTOR TRI 22KV TO-240 | |
| MOD THYRISTOR/DIO 1200V SOT-227B | |
| MOD THYRISTOR/DIO 1200V TO-240AA | |
| MOD THYRISTOR/DIO 1400V TO-240AA | |
| MOD THYRISTOR/DIO 1600V SOT-227B | |
| MOD THYRISTOR/DIO 1600V TO-240AA | |
| MOD THYRISTOR/DIO 1800V TO-240AA | |
| MOD THYRISTOR/DIO 2000V TO-240AA | |
| MOD THYRISTOR/DIO 2200V TO-240AA | |
| MOD THYRISTOR/DIO 800V TO-240AA | |
| MOD THYRISTOR/DIODE 1200V Y1-CU | |
| MOD THYRISTOR/DIODE 1200V Y2-DCB | |
| MOD THYRISTOR/DIODE 1200V Y4-M6 | |
| MOD THYRISTOR/DIODE 1400V Y1-CU | |
| MOD THYRISTOR/DIODE 1400V Y2-DCB | |
| MOD THYRISTOR/DIODE 1400V Y4-M6 | |
| MOD THYRISTOR/DIODE 1600V Y1-CU | |
| MOD THYRISTOR/DIODE 1600V Y2-DCB | |
| MOD THYRISTOR/DIODE 1600V Y4-M6 | |
| MOD THYRISTOR/DIODE 1800V Y1-CU | |
| MOD THYRISTOR/DIODE 1800V Y2-DCB | |
| MOD THYRISTOR/DIODE 1800V Y4-M6 | |
| MOD THYRISTOR/DIODE 2000V Y1-CU | |
| MOD THYRISTOR/DIODE 2000V Y2-DCB | |
| MOD THYRISTOR/DIODE 2000V Y4-M6 | |
| MOD THYRISTOR/DIODE 2200V Y1-CU | |
| MOD THYRISTOR/DIODE 2200V Y2-DCB | |
| MOD THYRISTOR/DIODE 2200V Y4-M6 | |
| MOD THYRISTOR/DIODE 800V Y2-DCB | |
| MOD THYRISTOR/DIODE 800V Y4-M6 | |
| MODULE AC CONTROL 1200V ECO-PAC1 | |
| MODULE AC CONTROL 1200V ECO-PAC2 | |
| MODULE AC CONTROL 1400V ECO-PAC1 | |
| MODULE AC CONTROL 1400V ECO-PAC2 | |
| MODULE AC CONTROL 1600V ECO-PAC1 | |
| MODULE AC CONTROL 1600V ECO-PAC2 | |
| MODULE AC CONTROL 1800V ECO-PAC2 | |
| MODULE AC CONTROL 800V ECO-PAC1 | |
| MODULE AC CONTROL 800V ECO-PAC2 | |
| MODULE AC CTLR 1200V KAMM-MODUL | |
| MODULE AC CTLR 1200V SOT-227B | |
| MODULE AC CTLR 1600V KAMM-MODUL | |
| MODULE AC CTLR 1600V SOT-227B | |
| MODULE SCR BACK TO BACK ISOTOP | |
| MODULE,DUAL THYRISTOR,2X50A,1500 | |
| POWER MOD BRIDGE THY 3PH M5 | |
| POWER MOD THYRISTOR/DIODE F1 | |
| POWER MOD THYRISTOR/DIODE F2 | |
| POWER MOD THYRISTOR/DIODE T1 | |
| POWER MOD THYRISTOR/DIODE T2 | |
| PWR MOD THYRISTOR 1600V 100V SM4 | |
| PWR MOD THYRISTOR 1600V 200V SM4 | |
| SCR 1.2KV 2718A WP1 | |
| SCR 1.4KV 920A W90 | |
| SCR 1.5KV 40A SMPD | |
| SCR 1.5KV 60A 24SMPD | |
| SCR 1.6KV 2504A WP1 | |
| SCR 1.6KV 920A W90 | |
| SCR 1.8KV 1580A W91 | |
| SCR 1.8KV 2504A WP1 | |
| SCR 100V 25A TO220AB | |
| SCR 100V 4A DPAK | |
| SCR 100V 800MA TO92-3 | |
| SCR 100V 8A TO220AB | |
| SCR 2.2KV 2313A WP1 | |
| SCR 200V 800MA SC73 | |
| SCR 200V 800MA SOT223 | |
| SCR 200V 800MA TO92-3 | |
| SCR 200V 8A TO220AB | |
| SCR 2KV 2313A WP1 | |
| SCR 3.8KV 1228A W10 | |
| SCR 3.8KV 2268A W11 | |
| SCR 4.2KV 1228A W10 | |
| SCR 4.2KV 2268A W11 | |
| SCR 400V 1.5A TO92-3 | |
| SCR 400V 12A TO220AB | |
| SCR 400V 25A TO220AB | |
| SCR 400V 4A DPAK | |
| SCR 400V 4A TO225AA | |
| SCR 400V 800MA TO92-3 | |
| SCR 400V 8A TO220AB | |
| SCR 50V 1.5A TO92-3 | |
| SCR 50V 12A TO220AB | |
| SCR 50V 25A TO220AB | |
| SCR 600V 1.5A TO92-3 | |
| SCR 600V 12A DPAK | |
| SCR 600V 12A TO220AB | |
| SCR 600V 25A TO220AB | |
| SCR 600V 4A DPAK | |
| SCR 600V 4A IPAK | |
| SCR 600V 4A TO225AA | |
| SCR 600V 800MA SOT223 | |
| SCR 600V 800MA TO92-3 | |
| SCR 600V 8A DPAK | |
| SCR 600V 8A TO220AB | |
| SCR 800V 12A DPAK | |
| SCR 800V 12A IPAK | |
| SCR 800V 12A TO220AB | |
| SCR 800V 16A TO220AB | |
| SCR 800V 25A TO220AB | |
| SCR 800V 8A DPAK | |
| SCR 800V 8A TO220AB | |
| SCR DUAL 1600V 500A Y2-DCB | |
| SCR DUAL 1600V 520A Y1-CU | |
| SCR DUAL CNTRL 1400V 90A SOT227B | |
| SCR MOD 1800V Y2-DCB | |
| SCR MODULE 1.2KV 110A TO240AA | |
| SCR MODULE 1.2KV 140A TO240AA | |
| SCR MODULE 1.2KV 25A TO204AA | |
| SCR MODULE 1.2KV 25A TO240AA | |
| SCR MODULE 1.2KV 35A TO240AA | |
| SCR MODULE 1.2KV 50A TO240AA | |
| SCR MODULE 1.2KV 65A TO240AA | |
| SCR MODULE 1.2KV 85A TO240AA | |
| SCR MODULE 1.4KV 140A TO240AA | |
| SCR MODULE 1.6KV 110A TO240AA | |
| SCR MODULE 1.6KV 140A TO240AA | |
| SCR MODULE 1.6KV 200A MODULE | |
| SCR MODULE 1.6KV 240A E2 PACK | |
| SCR MODULE 1.6KV 25A T-1 | |
| SCR MODULE 1.6KV 25A TO240AA | |
| SCR MODULE 1.6KV 260A Y1-CU | |
| SCR MODULE 1.6KV 260A Y4 | |
| SCR MODULE 1.6KV 268A Y1-CU | |
| SCR MODULE 1.6KV 35A TO240AA | |
| SCR MODULE 1.6KV 400A SIMBUS F | |
| SCR MODULE 1.6KV 50A TO240AA | |
| SCR MODULE 1.6KV 65A TO240AA | |
| SCR MODULE 1.6KV 700A COMPACK | |
| SCR MODULE 1.6KV 85A TO240AA | |
| SCR MODULE 1.6KV SIMBUS F | |
| SCR MODULE 1.8KV 140A TO240AA | |
| SCR MODULE 1.8KV 260A Y4-M6 | |
| SCR MODULE 1.8KV 700A COMPACK | |
| SCR MODULE 1.8KV E2 PACK | |
| SCR THRYRISTOR 1200V WC-500 | |
| SCR THRYRISTOR 1200V WC-501 | |
| SCR THRYRISTOR 1400V WC-500 | |
| SCR THRYRISTOR 1600V WC-500 | |
| SCR THRYRISTOR 1600V WC-501 | |
| SCR THRYRISTOR 1800V WC-500 | |
| SCR THY PHASE LEG 1200V WC-500 | |
| SCR THY PHASE LEG 1200V WC-501 | |
| SCR THY PHASE LEG 1400V WC-500 | |
| SCR THY PHASE LEG 1400V WC-501 | |
| SCR THY PHASE LEG 1600V WC-500 | |
| SCR THY PHASE LEG 1600V WC-501 | |
| SCR THY PHASE LEG 1800V WC-500 | |
| SCR THY PHASE LEG 1800V WC-501 | |
| SCR THY PHASE LEG 2200V WC-500 | |
| SCR THYRISTOR CA 1200V WC-500 | |
| SCR THYRISTOR CA 1400V WC-500 | |
| SCR THYRISTOR CA 1600V WC-500 | |
| SCR THYRISTOR CA 1800V WC-500 | |
| SCR THYRISTOR SGL 2000V WC-800 | |
| SCR THYRISTOR SGL 2200V WC-800 | |
| SILICON CONTROLLED RECTIFIER, 10 | |
| SILICON CONTROLLED RECTIFIER, 12 | |
| SILICON CONTROLLED RECTIFIER, 8A | |
| SILICON CONTROLLED RECTIFIERS | |
| THYRISTOR DIODE MOD 1600V M##500 | |
| THYRISTOR DIODE MODULE | |
| THYRISTOR DOUB 800V 116A TO-240 | |
| THYRISTOR DUAL 1400V 450A | |
| THYRISTOR DUAL 1800V 450A | |
| THYRISTOR MODULE 1200V 2X116A | |
| THYRISTOR MODULE 1300V | |
| THYRISTOR MODULE 1600V 2X116A | |
| THYRISTOR MODULE 1600V 2X32A | |
| THYRISTOR MODULE 1600V 2X40A | |
| THYRISTOR MODULE 1600V TO-240AA | |
| THYRISTOR MODULE RECTIFIER | |
| THYRISTOR SCR 0.8A 200V SOT223 | |
| THYRISTOR SCR 0.8A 600V SOT223 | |
| THYRISTOR SCR 0.8A 600V TO92 | |
| THYRISTOR SCR 1.5A 400V TO92 | |
| THYRISTOR SCR 12A 600V DPAK | |
| THYRISTOR SCR 4A 400V DPAK | |
| THYRISTOR SCR 4A 600V DPAK | |
| THYRISTOR SCR 600V 80A |
| << Prev | Next >> |