Silicon Controlled Rectifier (SCR), TO-48 Package Type, 30 mA DC Gate Trigger Current
SCR THYRISTOR, 35A, 600V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
SCR 600V 35A TO48
| Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 70215989 | 29C4696 | NTE5547 |
| Product Name | SILICON CONTROLLED RECTIFIER- 600VRM 35A TO-48 | Scr Thyristor, 35A, 600V, To-48; Scr Module Type Nte Electronics | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |
| Package Type | TO-48 | TO-208AA, TO-48-3, Stud | |
| VRRM | 600 volts | ||
| IT(RMS) | 35 amps | 35 amps |