Powerex, Inc. Thyristor Module PS431815

Description
Powerex Single SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.
Request a Quote Datasheet
Description
Powerex Single SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - PS431815 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
PS431815
Thyristor Module PS431815
Powerex Single SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.

Powerex Single SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.

Supplier's Site Datasheet
Thyristor, Scr, 1.5Ka, 1.8Kv, Module; Scr Module Type Powerex - 32H6044 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 1.5Ka, 1.8Kv, Module; Scr Module Type Powerex
32H6044
Thyristor, Scr, 1.5Ka, 1.8Kv, Module; Scr Module Type Powerex 32H6044
THYRISTOR, SCR, 1.5KA, 1.8KV, MODULE; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:400mA; Average Forward Current:1.5kA; On State RMS Current:3.3kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

THYRISTOR, SCR, 1.5KA, 1.8KV, MODULE; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:400mA; Average Forward Current:1.5kA; On State RMS Current:3.3kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - PS431815 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
PS431815
Discrete Semiconductor Products - Thyristors - SCRs - Modules PS431815
SCR MODULE SGL 1800V 1500A

SCR MODULE SGL 1800V 1500A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number PS431815 32H6044 PS431815
Product Name Thyristor Module Thyristor, Scr, 1.5Ka, 1.8Kv, Module; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package Type Module POW-R-BLOKTM Module
Thyristor Type SCR SCR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Scr Thyristor, 1.8Kv, 240A Rohs Compliant Infineon - 42AH2073 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details