Shenzhen Shengyu Electronics Technology Limited Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
3-PHASE BRIDGE RECT 1600V 120A
AC CONTROLL MODULE 1400V 60A
BRIDGE RECT 3 PHASE 1200V 27A
DIODE BRIDGE 1600V 150A
DIODE BRIDGE 1600V 180A
LINEAR IC'S
MOD BRIDGE SCR 25A 1200V PACEPAK
MOD PH CTRL 1200V 135A INT-A-PAK
MOD PH CTRL 1200V 160A INT-A-PAK
MOD PH CTRL 1400V 160A INT-A-PAK
MOD PH CTRL 800V 160A INT-A-PAK
MOD THY/THY 1400V 250A MAGNA-PAK
MOD THY/THY 1600V 250A MAGNA-PAK
MODULE AC CTLR 1200V ECO-PAC1
MODULE AC CTLR 2X30A 1200V V1-A
MODULE AC CTLR 2X30A 1400V V1-A
MODULE AC CTLR 2X30A 1600V V1-A
MODULE AC CTLR 2X30A 800V V1-A
MODULE AC CTLR 2X45A 1200V V1-A
MODULE AC CTLR 2X45A 1400V V1-A
MODULE AC CTLR 2X45A 800V V1-A
MODULE AC CTLR 2X60A 1200V V1-A
MODULE AC CTLR 2X60A 1600V V1-A
MODULE AC CTLR 2X60A 800V V1-A
MODULE AC CTLR 3PH 1200V ECOPAC1
MODULE AC CTLR 3PH 1200V FO-T-A
MODULE AC CTLR 3PH 1200V PWS-F
MODULE AC CTLR 3PH 1200V V2-PACK
MODULE AC CTLR 3PH 1400V ECOPAC1
MODULE AC CTLR 3PH 1400V FO-T-A
MODULE AC CTLR 3PH 1400V PWS-F
MODULE AC CTLR 3PH 1400V V2-PACK
MODULE AC CTLR 3PH 1600V ECOPAC1
MODULE AC CTLR 3PH 1600V FO-T-A
MODULE AC CTLR 3PH 1600V PWS-F
MODULE AC CTLR 3PH 1600V V2-PACK
MODULE AC CTLR 3PH 800V ECO-PAC1
MODULE AC CTLR 3PH 800V FO-T-A
MODULE AC CTLR 3PH 800V PWS-F
MODULE AC CTLR 3PH 800V V2-PACK
MODULE AC CTLR 800V ECO-PAC1
MODULE BRIDGE DBLR 40A 1200V D-1
MODULE DIODE 250A MAGN-A-PAK
MODULE DIODE SCR 250A MAGN-A-PAK
MODULE THY 1200V 105A ADD-A-PAK
MODULE THY 1400V 105A ADD-A-PAK
MODULE THY 1600V 105A ADD-A-PAK
MODULE THY 500A SMAGN-A-PAK
MODULE THYRISTOR 135A INT-A-PAK
MODULE THYRISTOR 1600V V1 PAC
MODULE THYRISTOR 160A INT-A-PAK
MODULE THYRISTOR 230A MAGN-A-PAK
MODULE THYRISTOR 45A ADD-A-PAK
MODULE THYRISTOR 60A ADD-A-PAK
MODULE THYRISTOR 75A ADD-A-PAK
MODULE THYRISTOR 95A ADD-A-PAK
RECT BRIDGE 1PH 1200V FO-T-A
RECT BRIDGE 1PH 800V FO-T-A
RECT BRIDGE 3PH 110A 1200V PWSE2
RECT BRIDGE 3PH 110A 1400V PWSE2
RECT BRIDGE 3PH 1200V ECO-PAC1
RECT BRIDGE 3PH 1200V FO-T-A
RECT BRIDGE 3PH 1200V PWS-E-2
RECT BRIDGE 3PH 120V 1200V V2
RECT BRIDGE 3PH 120V 1600V V2
RECT BRIDGE 3PH 135A 1600V E2
RECT BRIDGE 3PH 1400V FO-T-A
RECT BRIDGE 3PH 1400V PWS-E-2
RECT BRIDGE 3PH 1600V FO-T-A
RECT BRIDGE 3PH 1600V PWS-E-2
RECT BRIDGE 3PH 167A 1200V PWSE2
RECT BRIDGE 3PH 167A 1400V PWSE2
RECT BRIDGE 3PH 167A 1600V PWSE2
RECT BRIDGE 3PH 175A 1600V E2
RECT BRIDGE 3PH 20A 1200V KAMM
RECT BRIDGE 3PH 20A 1400V KAMM
RECT BRIDGE 3PH 20A 1600V KAMM
RECT BRIDGE 3PH 27A 1400V KAMM
RECT BRIDGE 3PH 27A 1600V KAMM
RECT BRIDGE 3PH 34A 1200V KAMM
RECT BRIDGE 3PH 34A 1400V KAMM
RECT BRIDGE 3PH 34A 1600V KAMM
RECT BRIDGE 3PH 800V ECO-PAC1
RECT BRIDGE 3PH 800V FO-T-A
SCR 1.2KV 1115A TO200AB
SCR 1.2KV 125A TO209AC
SCR 1.2KV 1420A TO200AB
SCR 1.2KV 16A TO220AB FP
SCR 1.2KV 16A TO220AB
SCR 1.2KV 16A TO263AB
SCR 1.2KV 172A TO209AC
SCR 1.2KV 175A TO209AC
SCR 1.2KV 1857A B-PUK
SCR 1.2KV 25A TO208AA
SCR 1.2KV 25A TO220AB FP
SCR 1.2KV 25A TO220AB
SCR 1.2KV 25A TO220ABFP
SCR 1.2KV 25A TO263AB
SCR 1.2KV 30A TO247AC
SCR 1.2KV 30A TO247AD
SCR 1.2KV 314A TO209AB
SCR 1.2KV 35A TO208AA
SCR 1.2KV 360A TO209AB
SCR 1.2KV 40A TO208AA
SCR 1.2KV 40A TO220AB
SCR 1.2KV 40A TO247
SCR 1.2KV 520A TO209AE
SCR 1.2KV 55A TO247AC
SCR 1.2KV 55A TO247AD
SCR 1.2KV 75A SUPER-247
SCR 1.2KV 780A A-PUK
SCR 1.2KV 79A TO247L
SCR 1.2KV 80A TO208AC
SCR 1.2KV 995A TO200AB
SCR 1.4KV 1420A TO200AB
SCR 1.6KV 1290A TO200AB
SCR 1.6KV 1420A TO200AB
SCR 1.6KV 16A TO263AB
SCR 1.6KV 175A TO209AC
SCR 1.6KV 2000A B-PUK
SCR 1.6KV 25A TO263AB
SCR 1.6KV 30A TO247AC
SCR 1.6KV 314A TO209AB
SCR 1.6KV 3200A A24
SCR 1.6KV 360A TO209AB
SCR 1.6KV 520A TO209AE
SCR 1.6KV 55A TO247AC
SCR 1.6KV 75A SUPER-247
SCR 1.6KV 780A A-PUK
SCR 1A 600V SMBFLAT-3L
SCR 1KV 285A TO209AB
SCR 1KV 35A TO208AA
SCR 1KV 80A TO208AC
SCR 200V 80A TO208AC
SCR 2KV 470A TO209AE
SCR 400V 1.25A TO92-3
SCR 400V 1.35A TO202-3
SCR 400V 125A TO209AC
SCR 400V 1420A TO200AB
SCR 400V 285A TO209AB
SCR 400V 35A TO208AA
SCR 400V 800MA TO92-3
SCR 400V 80A TO208AC
SCR 4A 600V TO202-3
SCR 600V 1.25A SOT223
SCR 600V 1.25A TO92-3
SCR 600V 1.35A TO202-3
SCR 600V 2220A TO200AB
SCR 600V 25A TO208AA
SCR 600V 2700A B-PUK
SCR 600V 35A TO208AA
SCR 600V 40A TO208AA
SCR 600V 800MA SOT223
SCR 600V 800MA TO92-3
SCR 600V 80A TO208AC
SCR 800V 1.25A SMBFLAT-3L
SCR 800V 1.25A SOT223
SCR 800V 1.25A TO92-3
SCR 800V 1.35A TO202-3
SCR 800V 1.35A TO202
SCR 800V 10A D2PAK
SCR 800V 10A DPAK
SCR 800V 10A TO220AB
SCR 800V 12.5A TO220AB
SCR 800V 12.5A TO263AB
SCR 800V 125A TO209AC
SCR 800V 135A TO209AC
SCR 800V 1435A TO200AB
SCR 800V 16A TO220AB FP
SCR 800V 16A TO220AB
SCR 800V 16A TO263AB
SCR 800V 25A TO208AA
SCR 800V 25A TO220AB FP
SCR 800V 25A TO220AB
SCR 800V 25A TO263AB
SCR 800V 285A TO209AB
SCR 800V 30A TO247AC
SCR 800V 35A TO208AA
SCR 800V 360A TO209AB
SCR 800V 40A TO208AA
SCR 800V 55A TO247AC
SCR 800V 690A A-PUK
SCR 800V 80A TO208AC
SCR BRIDGE 400V 25A PACE-PAK
SCR DBL HISCR 1200V 170A MAGNPAK
SCR DBL HISCR 1200V 230A MAGNPAK
SCR DBL HISCR 1400V 170A MAGNPAK
SCR DBL HISCR 1600V 250A MAGNPAK
SCR DBL LOSCR 1600V 250A MAGNAPK
SCR HY-BRIDGE 1200V 25A PACE-PAK
SCR HY-BRIDGE 1200V 40A PACE-PAK
SCR HY-BRIDGE 400V 25A PACE-PAK
SCR HY-BRIDGE 400V 40A PACE-PAK
SCR HY-BRIDGE 600V 25A PACE-PAK
SCR HY-BRIDGE 600V 40A PACE-PAK
SCR HY-BRIDGE 800V 25A PACE-PAK
SCR PHASE CONT 1000V 50A D-55
SCR PHASE CONT 1000V 70A D-55
SCR PHASE CONT 1000V 90A D-55
SCR PHASE CONT 100V 90A D-55
SCR PHASE CONT 1200V 125A TO-94
SCR PHASE CONT 1200V 50A D-55
SCR PHASE CONT 1200V 70A D-55
SCR PHASE CONT 1200V 90A D-55
SCR PHASE CONT 200V 50A D-55
SCR PHASE CONT 200V 70A D-55
SCR PHASE CONT 200V 90A D-55
SCR PHASE CONT 400V 50A D-55
SCR PHASE CONT 400V 70A D-55
SCR PHASE CONT 400V 90A D-55
SCR PHASE CONT 600V 50A D-55
SCR PHASE CONT 600V 70A D-55
SCR PHASE CONT 600V 90A D-55
SCR PHASE CONT 800V 50A D-55
SCR PHASE CONT 800V 70A D-55
SCR PHASE CONT 800V 90A D-55

<< Prev