Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
POWEREX, INC.
ND471625 -- DISCRETE SEMICONDUCTOR PRODUCTS - THYRISTORS - SCRS - MODULES
Powerex, Inc.
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND471625
Description
SCR MOD ISO DUAL 1600V 250A
Shenzhen Shengyu Electronics Technology Limited
Done
Description
SCR MOD ISO DUAL 1600V 250A
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND471625
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND471625
SCR MOD ISO DUAL 1600V 250A
SCR MOD ISO DUAL 1600V 250A
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Thyristors
Product Number
ND471625
Product Name
Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type
SCR
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
SCRs - Single - 03P4J-T2-AZ
03P4J-T2-AZ
Specs
Thyristor Type
SCR
Package Type
Bulk
View Details
Infineon Technologies AG
Thyristor Diode Module, 1.8Kv, 700A Rohs Compliant Infineon
ETD630N18P60HPSA1
Specs
Thyristor Type
SCR
Standards and Certifications
RoHS
View Details
2
suppliers
RS Components, Ltd.
Thyristors
9056103
Specs
Thyristor Type
Scr
Package Type
Semipack1
Pin Count
5
View Details
Sensata Technologies
M50 Series High Surge Current Rectifiers
M5010022F
Specs
Thyristor Type
SCR
V
RRM
800 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details