Powerex, Inc. Thyristor Module PD431607

Description
Powerex AC Switch SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.
Request a Quote Datasheet
Description
Powerex AC Switch SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - PD431607 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
PD431607
Thyristor Module PD431607
Powerex AC Switch SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.

Powerex AC Switch SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.

Supplier's Site Datasheet
Thyristor Module, 700A, 1.6Kv; Scr Module Type Powerex - 32H5943 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 700A, 1.6Kv; Scr Module Type Powerex
32H5943
Thyristor Module, 700A, 1.6Kv; Scr Module Type Powerex 32H5943
THYRISTOR MODULE, 700A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:700A; On State RMS Current:1.1kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

THYRISTOR MODULE, 700A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:700A; On State RMS Current:1.1kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - PD431607 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
PD431607
Discrete Semiconductor Products - Thyristors - SCRs - Modules PD431607
SCR MODULE ISO DUAL 1600V 700A

SCR MODULE ISO DUAL 1600V 700A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number PD431607 32H5943 PD431607
Product Name Thyristor Module Thyristor Module, 700A, 1.6Kv; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package Type Module POW-R-BLOKTM Module
Thyristor Type SCR SCR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B572-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T420N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details