Powerex, Inc. Thyristor Module PD431207

Description
Powerex AC Switch SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.
Request a Quote Datasheet
Description
Powerex AC Switch SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - PD431207 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
PD431207
Thyristor Module PD431207
Powerex AC Switch SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.

Powerex AC Switch SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.

Supplier's Site Datasheet
Thyristor, 1.256Ka, 1.2Kv, Module; Scr Module Type Powerex - 32H5941 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.256Ka, 1.2Kv, Module; Scr Module Type Powerex
32H5941
Thyristor, 1.256Ka, 1.2Kv, Module; Scr Module Type Powerex 32H5941
THYRISTOR, 1.256kA, 1.2kV, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:700A; On State RMS Current:1.1kA; Product Range:- RoHS Compliant: Yes

THYRISTOR, 1.256kA, 1.2kV, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:700A; On State RMS Current:1.1kA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - PD431207 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
PD431207
Discrete Semiconductor Products - Thyristors - SCRs - Modules PD431207
SCR MOD ISO DUAL 1200V 700A

SCR MOD ISO DUAL 1200V 700A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number PD431207 32H5941 PD431207
Product Name Thyristor Module Thyristor, 1.256Ka, 1.2Kv, Module; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package Type Module POW-R-BLOKTM Module
Thyristor Type SCR SCR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010022 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1960N22TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AD
VDRM 2200 volts
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details