NTE Electronics, Inc. Scr/diode Module, 12.5A, 1.2Kv; Scr Module Type Nte Electronics NTE5700

Description
SCR/DIODE MODULE, 12.5A, 1.2KV; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:90mA; Average Forward Current:12.5A; On State RMS Current:28A RoHS Compliant: Yes
Description
SCR/DIODE MODULE, 12.5A, 1.2KV; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:90mA; Average Forward Current:12.5A; On State RMS Current:28A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr/diode Module, 12.5A, 1.2Kv; Scr Module Type Nte Electronics - 31C4963 - Newark, An Avnet Company
Chicago, IL, United States
Scr/diode Module, 12.5A, 1.2Kv; Scr Module Type Nte Electronics
31C4963
Scr/diode Module, 12.5A, 1.2Kv; Scr Module Type Nte Electronics 31C4963
SCR/DIODE MODULE, 12.5A, 1.2KV; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:90mA; Average Forward Current:12.5A; On State RMS Current:28A RoHS Compliant: Yes

SCR/DIODE MODULE, 12.5A, 1.2KV; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:90mA; Average Forward Current:12.5A; On State RMS Current:28A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - NTE5700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
NTE5700
Discrete Semiconductor Products - Thyristors - SCRs - Modules NTE5700
INDUSTRIAL POWER MODULE

INDUSTRIAL POWER MODULE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 31C4963 NTE5700
Product Name Scr/diode Module, 12.5A, 1.2Kv; Scr Module Type Nte Electronics Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B613SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
Infineon Technologies AG
View Details