Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
SCR 500V 25A TO220
| Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | S5025R | S5025R |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S5025R | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |
| VGT | 1.5 volts | |
| VTM | 1.6 volts | |
| IT(RMS) | 25 amps | 25 amps |