Powerex, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules PS431615

Description
SCR MODULE SGL 1600V 1500A
Description
SCR MODULE SGL 1600V 1500A

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - PS431615 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
PS431615
Discrete Semiconductor Products - Thyristors - SCRs - Modules PS431615
SCR MODULE SGL 1600V 1500A

SCR MODULE SGL 1600V 1500A

Supplier's Site
Thyristor, Scr, 1.5Ka, 1.6Kv, Module; Scr Module Type Powerex - 32H6043 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 1.5Ka, 1.6Kv, Module; Scr Module Type Powerex
32H6043
Thyristor, Scr, 1.5Ka, 1.6Kv, Module; Scr Module Type Powerex 32H6043
THYRISTOR, SCR, 1.5KA, 1.6KV, MODULE; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:400mA; Average Forward Current:1.5kA; On State RMS Current:3.3kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

THYRISTOR, SCR, 1.5KA, 1.6KV, MODULE; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:400mA; Average Forward Current:1.5kA; On State RMS Current:3.3kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number PS431615 32H6043
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor, Scr, 1.5Ka, 1.6Kv, Module; Scr Module Type Powerex
Thyristor Type SCR SCR
Package Type POW-R-BLOKTM Module
VDRM 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B533-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details