Powerex, Inc. Thyristor Module ND431625

Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet
Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - ND431625 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
ND431625
Thyristor Module ND431625
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Supplier's Site Datasheet
Thyristor Diode Module 250A, 1.6Kv; Scr Module Type Powerex - 73K4036 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 250A, 1.6Kv; Scr Module Type Powerex
73K4036
Thyristor Diode Module 250A, 1.6Kv; Scr Module Type Powerex 73K4036
THYRISTOR DIODE MODULE 250A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 250A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

Supplier's Site
PRX Standard SCR - ND431625 - Galco Industrial Electronics
Madison Heights, MI, United States
PRX Standard SCR
ND431625
PRX Standard SCR ND431625
Power Module 250A 1600V Dual-SCR

Power Module 250A 1600V Dual-SCR

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ND431625 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND431625
Discrete Semiconductor Products - Thyristors - SCRs - Modules ND431625
SCR MODULE ISO DUAL 1600V 250A

SCR MODULE ISO DUAL 1600V 250A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number ND431625 73K4036 ND431625 ND431625
Product Name Thyristor Module Thyristor Diode Module 250A, 1.6Kv; Scr Module Type Powerex PRX Standard SCR Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package Type Module POW-R-BLOKTM Module
Thyristor Type SCR SCR SCR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Module, 3.79Ka, 1.6Kv Rohs Compliant Infineon - 57AK3857 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B632SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details