Powerex, Inc. Thyristor Module ND430825

Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet
Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - ND430825 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
ND430825
Thyristor Module ND430825
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ND430825 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND430825
Discrete Semiconductor Products - Thyristors - SCRs - Modules ND430825
SCR MOD ISO DUAL 800V 250A

SCR MOD ISO DUAL 800V 250A

Supplier's Site
Thyristor Diode Module 250A, 800V; Scr Module Type Powerex - 31C0382 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 250A, 800V; Scr Module Type Powerex
31C0382
Thyristor Diode Module 250A, 800V; Scr Module Type Powerex 31C0382
THYRISTOR DIODE MODULE 250A, 800V; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR DIODE MODULE 250A, 800V; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number ND430825 ND430825 31C0382
Product Name Thyristor Module Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Diode Module 250A, 800V; Scr Module Type Powerex
Package Type Module POW-R-BLOKTM Module
Thyristor Type SCR SCR
VDRM 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T660N26TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B662SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details