Powerex, Inc. Thyristor Diode Mod, 250A, 1.6Kv; Scr Module Type Powerex ND421625

Description
THYRISTOR DIODE MOD, 250A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MOD, 250A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Mod, 250A, 1.6Kv; Scr Module Type Powerex - 20C3241 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Mod, 250A, 1.6Kv; Scr Module Type Powerex
20C3241
Thyristor Diode Mod, 250A, 1.6Kv; Scr Module Type Powerex 20C3241
THYRISTOR DIODE MOD, 250A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MOD, 250A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ND421625 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ND421625
Discrete Semiconductor Products - Thyristors - SCRs - Modules ND421625
SCR MOD ISO DUAL 1600V 250A

SCR MOD ISO DUAL 1600V 250A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 20C3241 ND421625
Product Name Thyristor Diode Mod, 250A, 1.6Kv; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type POW-R-BLOKTM Module
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B572-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details