Powerex, Inc. Thyristor, Scr, 700A, 1.8Kv, Module; Scr Module Type Powerex PD431807

Description
THYRISTOR, SCR, 700A, 1.8KV, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:200mA; Average Forward Current:700A; On State RMS Current:1.775kA; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, SCR, 700A, 1.8KV, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:200mA; Average Forward Current:700A; On State RMS Current:1.775kA; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 700A, 1.8Kv, Module; Scr Module Type Powerex - 25H7622 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 700A, 1.8Kv, Module; Scr Module Type Powerex
25H7622
Thyristor, Scr, 700A, 1.8Kv, Module; Scr Module Type Powerex 25H7622
THYRISTOR, SCR, 700A, 1.8KV, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:200mA; Average Forward Current:700A; On State RMS Current:1.775kA; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 700A, 1.8KV, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:200mA; Average Forward Current:700A; On State RMS Current:1.775kA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - PD431807 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
PD431807
Discrete Semiconductor Products - Thyristors - SCRs - Modules PD431807
SCR MOD ISO DUAL 1800V 700A

SCR MOD ISO DUAL 1800V 700A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 25H7622 PD431807
Product Name Thyristor, Scr, 700A, 1.8Kv, Module; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type POW-R-BLOKTM Module
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B584-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
Thyristor Diode Module, Scr, 1.6Kv, 900A Rohs Compliant Infineon - 81AH0055 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers