Integrated Device Technology Datasheets for IC Phase-locked Loops (PLL)

IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator.
IC Phase-locked Loops (PLL): Learn more

Page: 1 2
Product Name Notes
8402015I is a low phase noise Clock Synthesizer and is a member of the high performance clock solutions from IDT . The device provides three banks of outputs and a...
8V19N407Z -19 is a fully integrated FemtoClock® NG Jitter Attenuator and Clock Synthesizer. The device is a high-performance clock solution for conditioning and frequency/phase management of wireless base station radio...
8V19N407Z -24 is a fully integrated FemtoClock® NG Jitter Attenuator and Clock Synthesizer. The device is a high-performance clock solution for conditioning and frequency/phase management of wireless base station radio...
8V19N408 is a fully integrated FemtoClock® NG Jitter Attenuator and Clock Synthesizer. The device is a high-performance clock solution for conditioning and frequency/phase management of wireless base station radio equipment...
Alternative Products NOTICE - The following device(s) are recommended alternatives: 8T49N285 - FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) The 844008I-01 is an 8 output LVDS Synthesizer optimized to generate GbE/10GbE...
IDT 82V3911 is a single chip, two channel synchronous Ethernet (SyncE) PLL . The device supports ITU -T G.8262, G.813 and Telcordia GR -253- CORE compliance with hitless reference switching,...
Low EMI , Spread Modulating, Clock Generator
QSOP 150 MIL
The 180-51 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase-Locked Loop ( PLL )...
The 251 is a low cost, single-output, field programmable clock synthesizer. The 251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques...
The 252 is a low cost, dual-output, field programmable clock synthesizer. The 252 can generate two output frequencies from 314 kHz to 200 MHz using up to two independently configurable...
The 280 field programmable spread spectrum clock synthesizer generates up to four high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace...
The 290 field programmable spread spectrum clock synthesizer generates up to eight high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace...
The 291 field programmable spread spectrum clock synthesizer generates up to six high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace...
The 308 is a versatile serially programmable, quad PLL clock source. The 308 can generate any frequency from 250 kHz to 200 MHz, and up to 6 different output frequencies...
The 309 is a versatile serially-programmabl e, triple PLL with spread spectrum clock source. The 309 can generate any frequency from 250kHz to 200 MHz, and up to 6 different...
The 341 is a low cost, single-output, field programmable clock synthesizer. The 341 can generate an output frequency from 250 kHz to 200 MHz and may employ Spread Spectrum techniques...
The 342 is a low cost, dual-output, field programmable clock synthesizer. The 342 can generate two output frequencies from 250 kHz to 200 MHz, using up to two independently configurable...
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable...
The 345 field programmable clock synthesizer generates up to nine high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal or clock input. It is designed to replace...
The 348 field programmable clock synthesizer generates up to 9 high-quality, high-frequency clock outputs including multiple reference clocks from a low frequency crystal or clock input. The 348 has 4...
The 525-01/02 are the most flexible way to generate a high-quality, high-accuracy, high-frequency clock output from an inexpensive crystal or clock input. The name OSCaR stands for OSCillator Replacement, as...
The 525-01/02 are the most flexible way to generate a high-quality, high-accuracy, high-frequency clock output from an inexpensive crystal or clock input. These devices are designed to replace crystal oscillators...
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially...
The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially...
The 5V41066 is a PCIe Gen2 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce...
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially...
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce...
The 5V49EE702 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related...
The 5V49EE703 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related...
The 5V49EE901 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related...
The 5V49EE902 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related...
The 650-41 is a spread spectrum clock synthesizer intended for video projector applications. It generates an EMI optimized 50 MHz clock signal ( EMI peak reduction of 7 to 14...
The 650-44 is a spread spectrum clock synthesizer intended for video projector and digital TV applications. It generates three copies of an EMI optimized 50 MHz clock signal ( EMI...
The 810001-21 is a PLL based synchronous clock generator that is optimized for digital video clock jitter attenuation and frequency translation. The device contains two internal frequency multiplication stages that...
The 810001I-21 is a PLL based synchronous clock generator that is optimized for digital video clock jitter attenuation and frequency translation. The device contains two internal frequency multiplication stages that...
The 810N252I -02 device uses IDT ’s fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high...
The 810N322I -02 device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high...
The 813001I is a dual VCXO + FemtoClock® Multiplier designed for use in Discrete PLL loops. Two selectable external VCXO crystals allow the device to be used in multi-rate applications,...
The 813N252I -02 device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high...
The 813N252I -04 is a PLL based synchronous multiplier that is optimized for PDH or SONET to Ethernet clock jitter attenuation and frequency translation. The device contains two internal frequency...
The 813N252I -09 is a PLL based synchronous multiplier that is optimized for PDH or SONET to Ethernet clock jitter attenuation and frequency translation. The device contains two internal frequency...
The 813N2532 device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power...
The 813N2532I device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power...
The 813N322I -02 device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high...
The 814S208I is an eight LVDS output clock synthesizer designed for wireless infrastructure applications. The device generates eight copies of a selectable 122.88MHz or 153.6MHz clock signal with excellent phase...
The 82V3001A is a WAN PLL with single reference input. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are...
The 82V3002A is a WAN PLL with dual reference inputs. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are...
The 82V3011 is a T1/E1/ OC3 WAN PLL with single reference input. It contains a Digital Phase-Locked Loop ( DPLL ), which generates low jitter ST - BUS and 19.44...
The 82V3012 is a T1/E1/ OC3 WAN PLL with dual reference inputs. It contains a Digital Phase-Locked Loop ( DPLL ), which generates low jitter ST - BUS and 19.44...
The 82V32021 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as...
The 82V3203B is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless...
The 82V3280 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 2, 3E, 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM...
The 82V3285 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 2, 3E, 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM...
The 82V3285A is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 2, 3E, 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM...
The 82V3358 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless...
The 82V3380 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 2, 3E, 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM...
The 82V3380A is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 2, 3E, 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM...
The 82V3385 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 2, 3E, 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM...
The 82V3390 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, Stratum 4E, Stratum 4, SMC , EEC -Option1, EEC -Option2 clocks in SONET /...
The 82V3391 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, Stratum 4E, Stratum 4, SMC , EEC -Option1, EEC -Option2 clocks in SONET /...
The 82V3395 is an integrated, single-chip solution for the Synchronous Equipment Timing applications in SONET / SDH / Synchronous Ethernet equipment, DWDM and Wireless base station. The device supports several...
The 82V3396 Dual Synchronous Ethernet Line Card PLL is used to synchronize line cards in Synchronous Ethernet and SONET / SDH equipment, and in wireless base stations. The two independent...
The 82V3398 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, 4E, 4, SMC , EECOption1, EEC -Option2 clocks in SONET / SDH / Synchronous...
The 82V3399 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, 4E, 4, SMC , EECOption1, EEC -Option2 clocks in SONET / SDH / Synchronous...
The 83PN128I is a programmable LVPECL synthesizer that can be used for frequency conversions. The device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and...
The 83PN156I is a programmable LVPECL synthesizer that is "forward" footprint compatible with standard 5mm x 7mm oscillators. The device uses IDT 's fourth generation FemtoClock® NG technology for an...
The 83PN161i is LVPECL output synthesizer designed for converting forward-error correction ( FEC ) clock frequencies in 10 GB Ethernet LAN / WAN transport applications. The device is optimized for...
The 83PN187I is a programmable LVPECL synthesizer that is forward” footprint compatible with standard 5mm x 7mm oscillators. The device uses IDT ’s fourth generation FemtoClock® NG technology for an...
The 83PN625I is a programmable LVPECL synthesizer that is "forward" footprint compatible with standard 5mm x 7mm oscillators. The device uses IDT 's fourth generation FemtoClock® NG technology for an...
The 83PR226I -01 is a programmable LVPECL synthesizer that is "forward" footprint compatible with standard 5mm x 7mm oscillators. Forward footprint compatibility means that a board designed to accommodate the...
The 840001-34 is a two output LVCMOS / LVTTL Synthesizer. One output is the LVCMOS / LVTTL main synthesized clock output (Q) and one output is a three-state LVCMOS /...
The 840001I-25 is a General Purpose Clock Generator. The 840001I-25 can accept frequency from a 22.4MHz to 170MHz and generate a 22.4MHz to 170MHz output. The 840001I-25 has excellent phase...
The 840001I-34 is a two output LVCMOS / LVTTL Synthesizer and a member of the family of high performance devices from IDT . One output is the LVCMOS / LVTTL...
The 840002 is a 2 output LVCMOS / LVTTL Synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz, 18pF parallel resonant crystal, the following frequencies can be...
The 840002-01 is a two output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the following frequencies can be generated...
The 840002I is a 2 output LVCMOS / LVTTL Synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be...
The 840002I-01 is a two output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the following frequencies can be generated...
The 840004 is a 4 output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from...
The 840004-01 is a 4 output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated...
The 840004-11 is a 4 output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from...
The 8400110I is a Low Jitter Telecom Rate- Conversion PLL that provides accurate and reliable frequency conversion. The 8400110I generates a 65.536MHz clock that is either locked to the input...
The 840022I-02 is a Gigabit Ethernet Clock Generator. The 840022I-02 uses a 25MHz crystal to synthesize 125MHz or 62.5MHz. The 840022I-02 has excellent phase jitter performance, over the 12kHz –
The 840024I is a four output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequency. The 840024I uses IDT ’s 3RD generation low phase noise VCO technology and...
The 84021 is a general purpose, Crystal-to- LVCMOS / LVTTL High Frequency Synthesizer. The 84021 has a selectable TEST_CLK or crystal input. The VCO operates at a frequency range of...
The 840271I is a PLL -based Frequency Translator intended for use in telecommunication applications such as Synchronous Ethernet. The internal PLL translates Ethernet clock frequencies such as 125MHz (1Gb Ethernet),...
The 840272I is a PLL -based Frequency Translator intended for use in Synchronous Ethernet applications. This high performance device is optimized to generate 25MHz and 8kHz LVCMOS clock outputs. The...
The 840N202I is a highly flexible FemtoClock® NG general purpose, low phase noise Frequency Translator / Synthesizer with alarm and monitoring functions suitable for networking and communications applications. It is...
The 840NT4 is a PLL -based clock generator designed to interface with Freescale B4/T4 Processor systems. The clock generator offers low jitter, low-skew clock outputs, frequency margining (0.025 - 0.312MHz...
The 840S05I is a four output, Crystal or single ended-to- LVCMOS / LVTTL Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 840S05I...
The 840S07I is a seven output LVCMOS / LVTTL Frequency Synthesizer accepting crystal or single-ended reference clock inputs. The 840S07I uses a 25MHz parallel resonant crystal to generate 33.33MHz –
The 841484I is an optimized PCIe and sRIO clock generator. The device uses a 25MHz parallel resonant crystal to generate 100MHz, 125MHz, 200MHz and 400MHz clock signals, replacing solutions requiring...
The 841602I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to...
The 841604I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to...
The 841608I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to...
The 841654I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to...
The 841664I is an optimized sRIO clock generator and a member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate...
The 841N254I is a 4-output clock synthesizer designed for S- RIO 1.3 and 2.0 reference clock applications. The device generates four copies of a selectable 250MHz, 156.25MHz, 125MHz or 100MHz...
The 841N4830 is a 3 HCSL , 1 LVPECL and 2 LVCMOS output Synthesizer optimized to generate PCI Express reference clock frequencies. The device uses IDT 's fourth generation FemtoClock®
The 841S012DI is an optimized PCIe, sRIO and Gigabit Ethernet Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 841S012DI uses a 25MHz...
The 841S101I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from a input reference of 25MHz. The input...
The 841S102I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input...
The 841S104I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input...
The 8422002I-07 is a 2 output LVHSTL Synthesizer optimized to generate Fibre Channel reference clock frequencies and is a member of the family of high performance clock solutions from IDT...
The 8427-02 is a general purpose, six LVHSTL output high frequency synthesizer and a member of the family of High Performance Clock Solutions from IDT . The 8427-02 can support...
The 8430-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer. The 8430-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency...
The 843001 is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001 uses either a 26.5625MHz or a 23.4375...
The 843001CI is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001CI uses either a 26.5625MHz or a 23.4375MHz...
The 843001I-22 is a a highly versatile, low phase noise LVPECL / LVCMOS Synthesizer which can generate low jitter reference clocks for a variety of communications applications and is a...
The 843001I-23 is a highly versatile, low phase noise LVPECL / LVCMOS Synthesizer which can generate low jitter reference clocks for a variety of communication applications. The dual crystal interface...
The 843002 is a 2 output LVPECL synthesizer optimized to generate Fibre Channel reference clock frequencies and is a member of the family of high performance clock solutions from IDT...
The 843002-01 is a 2 output LVPECL synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the following frequencies can be generated based on...
The 843002I-01 is a 2 output LVPECL synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the following frequencies can be generated based on...
The 843002I-40 is a PLL based synchronous clock generator that is optimized for SONET / SDH line card applications where jitter attenuation and frequency translation is needed. The device contains...
The 843002I-41 is a PLL based synchronous clock generator that is optimized for SONET / SDH line card applications where jitter attenuation and frequency translation is needed. The device contains...
The 843003 is a 3 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies. Using a 31.25MHz or 26.041666MHz, 18pF parallel resonant crystal, the following frequencies can be...
The 843003I-01 is a 3 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT...
The 843004 is a 4 output LVPECL synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based...
The 843004-01 is a 4 output LVPECL synthesizer optimized to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT .
The 843004-125 is a 4 output LVPECL Synthesizer optimized to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT .
The 843004I is a 4 output LVPECL synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based...
The 843004I-01 is a 4 output LVPECL synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the following frequencies can be generated based on...
The 843004I-04 is a 4 output LVPECL Synthesizer optimized to generate clock frequencies for a variety of high performance applications. This device can select its input reference clock from either...
The 843004I-156 is a 4 output LVPECL synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the 843004I-156 can generate 156.25MHz. The 843004I-156 uses...
The 843011 is a Fibre Channel Clock Generator. The 843011 uses a 26.5625MHz crystal to synthesize 106.25MHz or a 25MHz crystal to synthesize 100MHz. The 843011 has excellent <1ps phase...
The 843021 is a Gigabit Ethernet Clock Generator. The 84302 uses a 25MHz crystal to synthesize 125MHz. The 843021has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range.
The 843021I is a Gigabit Ethernet Clock Generator. The 84302I uses a 25MHz crystal to synthesize 125MHz. The 843021I has excellent phase jitter performance, over the 1.875MHz – 20MHz integration...
The 843021I-01 is a Gigabit Ethernet Clock Generator. The 843021I-01 uses a 25MHz crystal to synthesize 125MHz. The 843021I-01 has excellent phase jitter performance, over the 1.875MHz – 20MHz integration...
The 843022I-48 is a Fibre Channel Clock Generator and a member of the high performance devices from IDT . The 843022I-48 uses a 25MHz crystal to synthesize 125MHz or 75MHz.
The 843023 is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023 uses a 25MHz crystal to synthesize 250MHz.
The 843023I is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023I uses a 25MHz crystal to synthesize 250MHz.
The 8430252-45 is a 2 output LVPECL and LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can...
The 8430252I-45 is a 2 output LVPECL and LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following fre-quencies can...
The 843031-01 is an 10Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843031-01 uses an 18pF parallel resonant crystal. The...
The 843031I-01 is an 10Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843031I-01 uses an 18pF parallel resonant crystal. The...
The 843034 is a general purpose, low phase noise LVPECL synthesizer which can generate frequencies for a wide variety of applications. The 843034 has a 4:1 input Multiplexer from which...
The 843051 is a Gigabit Ethernet Clock Generator. The 843051can synthesize 10 Gigabit Ethernet, SONET , or Serial ATA reference clock frequencies with the appropriate choice of crystal and output...
The 843071I is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator. The 843071I uses an 18pF parallel resonant crystal over the range of 20.833MHz -...
The 8430B-71 is a general purpose, dual output Crystal/ LVCMOS / LVTTL -to-3.3V Differential LVPECL High Frequency Synthesizer. The 8430B-71 has a selectable crystal oscillator interface or LVCMOS TEST_CLK. The...
The 8430I-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer . The 8430I-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a...
The 84314 is a general purpose quad output frequency synthesizer. When the device uses parallel loading, the M bits are programmable and the output divider is hard-wired for divide by...
The 843156I is a high frequency clock generator. The 843156I uses an external 25MHz crystal to synthesize 156.25MHz clock. The 843156I has excellent cycle-to-cycle and RMS period jitter performance. The...
The 8432-101 is a general purpose, dual output Differential-to-3.3V LVPECL high frequency synthesizer. The 8432-101 has a selectable TEST_CLK or CLK , nCLK inputs. The TEST_CLK input accepts LVCMOS or...
The 8432-51 is a general purpose, dual output Crystal-to-3.3V Differential LVPECL High Frequency Synthesizer. The 8432-51 has a selectable REF_CLK or crystal input. The VCO operates at a frequency range...
The 843204I is a 4 output LVPECL Synthesizer optimized to generate Gigabit Ethernet and SONET reference clock frequencies and is a member of the family of high performance clock solutions...
The 84320I-01 is a general purpose, dual output Crystal-to-3.3V Differential LVPECLHigh Frequency Synthesizer. The 84320I-01 has a selectable TEST_CLK or crystal inputs. The VCOoperates at a frequency range of 620MHz...
The 843241 is a low jitter, high performance clock generator and a member of the FemtoClock® family of silicon timing products. The 843241 is designed for use in the SAS...
The 843242 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies. Using a 31.25MHz or 26.041666MHz, 18pF parallel resonant crystal, the follow-ing frequencies can be...
The 843246I is a Crystal-to-3.3V LVPECL Clock Synthesizer/Fanout Buffer designed for Fibre Channel and Gigabit Ethernet applications and is a member of the family of High Performance Clock Solutions from...
The 843251-04 is a 10Gb/12Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251-04 can synthesize 10 Gigabit Ethernet and 12...
The 843251I-04 is a 10Gb/12Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-04 can synthesize 10 Gigabit Ethernet and 12...
The 843251I-12 is a 10Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-12 uses an 18pF parallel resonant crystal over...
The 843251I-14 is a 10Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-14 uses an 18pF parallel resonant crystal over...
The 843252 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT...
The 843252-04 is a 10Gb/12Gb Ethernet Clock Generator. The 843252-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb...
The 8432I-101 is a general purpose, dual output Differential-to-3.3V LVPECL high frequency synthesizer. The 8432I-101 has a selectable TEST_CLK or CLK , nCLK inputs. The TEST_CLK input accepts LVCMOS or...
The 8432I-51 is a general purpose, dual output Crystal-to-3.3V Differential LVPECL High Frequency Synthesizer. The 8432I-51 has a selectable REF_CLK or crystal input. The VCO operates at a frequency range...
The 84330B-03 is a general purpose, dual output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed...
The 84330C is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed...
The 84330CI is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 720MHz. The VCO and output frequency can be programmed...
The 8433625 is a 3 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT...
The 843801I-24 is a 400MHz Frequency Synthesizer. The 843801I-24 uses an 18pF parallel resonant crystal over the range of 21.5625MHz - 25.3125MHz. The 843801I-24 has excellent <1ps phase jitter performance,...
The 843N252-45 is a 1 LVPECL and 1 LVCMOS output Synthesizer optimized to generate Ethernet reference clock frequencies. The device uses IDT ’s fourth generation FemtoClock ® NG technology for...
The 843N3960I is a LVPECL Clock Synthesizer. The 843N3960I can synthesize 100MHz, 125MHz, 156.25MHz and 212.5MHz from a single 25MHz crystal or reference clock. Utilizing an external loop filter capacitor,...
The 843N571I is a PLL based clock synthesizer for use in Ethernet applications. The device uses IDT 's fourth generation FemtoCLock® NG technology for optimal high clock frequency and low...
The 843S06 is a low voltage, low skew 3.3V LVPECL Clock Synthesizer. The device targets clock distribution in SDH / SONET telecommunication systems but is well suited for a wide...
The 843S1333D is a high frequency clock generator. The 843S1333D uses an external 20MHz crystal to synthesize 1333.33MHz. The 843S1333D has excellent cycle-to-cycle and RMS period jitter performance. The 843S1333D...
The 843SDN is a Gigabit Ethernet Clock Generator and a member of the high performance devices from IDT . The 843SDN uses a 24MHz crystal to synthesize 120MHz. The 843SDN...
The 844002 is a 2 output LVDS Synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based...
The 844002-01 is a 2 output LVDS Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on...
The 844002I-01 is a 2 output LVDS Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on...
The 844003 is a three differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies. Using a 31.25MHz or 26.041666MHz, 18pF parallel resonant crystal, the following frequencies can be...
The 844003-01 is a 3 differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies. Using a 19.53125MHz or 25MHz, 18pF parallel resonant crystal, the following frequencies can be...
The 844003BI -01 is a 3 differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from...
The 844004-104 is a 4 output LVDS Synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based...
The 844004I-104 is a 4 output LVDS Synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based...
The 844008I-15 is an 8 output LVDS Synthesizer optimized to generate PCI Express®™ reference clock frequencies. Using a 25MHz parallel resonant crystal, the following frequencies can be generated based on...
The 844011 is a Fibre Channel Clock Generator and a member of the HiPerClocksTM family of high performance devices from IDT . The 844011 uses an 18pF parallel resonant crystal...
The 844021-01 is an Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 844021-01 uses an 18pF parallel resonant crystal over the...
The 844021I-01 is an Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 844021I- 01 uses an 18pF parallel resonant crystal over...
The 8440259D-05 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz and 3.90625MHz clocks...
The 8440259D-45 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks and is a member of the HiPerClockS™ family of high performance clock solutions from...
The 8440259I-45 is a nine output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 156.25MHz, 125MHz and...
The 844071 is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator and a member of the family of high performance devices from IDT . The...
The 8442 is a general purpose, dual output Crystal-to-Different ial LVDS High Frequency Synthesizer. The 8442 has a selectable TEST_CLK or crystal input. The TEST_CLK input accepts LVCMOS or LVTTL...
The 844201-45 is a PCI Express® TM Clock Generator. The 844201-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201-45 has excellent phase jitter performance...
The 844201I-45 is a PCI Express® TM Clock Generator. The 844201I-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201I-45 has excellent phase jitter performance...
The 844244I-04 is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator. For SATA / SAS applications, a 25MHz crystal is used to produce 150MHz. The...
The 844251-15 is an Ethernet Clock Generator and a member of the HiPerClocks® family of high performance devices from IDT . The 844251-15 uses an 18pF parallel resonant crystal over...
The 844251I-15 is an Ethernet Clock Generator and a member of the HiPerClocks® family of high performance devices from IDT . The 844251I-15 uses an 18pF parallel resonant crystal over...
The 8442I is a general purpose, dual output Crystal-to- Differential LVDS High Frequency Synthesizer. The 8442I has a selectable TEST_CLK or crystal input. The TEST_CLK input accepts LVCMOS or LVTTL...
The 844N255I is a 6-output clock synthesizer designed for wireless infrastructure clock applications. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency...
The 844S0258-07 is an eight output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz clocks with...
The 844S2416 is a 17 output, dual- PLL frequency synthesizer optimized to generate a variety of clocks for Ethernet, USB and other interfaces. Using a 25MHz 18pF parallel resonant crystal,...
The 844S42I is a 3.3V compatible, PLL based clock synthesizer targeted for clock generation in high-performance instrumentation, networking and computing applications. Using either the serial ( I2C ) or parallel...
The 849N202I is a highly flexible FemtoClock® NG general purpose, low phase noise Universal Frequency Translator™ / Synthesizer with alarm and monitoring functions suitable for networking and communications applications. It...
The 849N212I is a highly flexible FemtoClock NG general purpose, low phase noise Universal Frequency Translator / Synthesizer with alarm and monitoring function suitable for networking and communications applications. The...
The 849N2505I is a clock synthesizer designed for wireless infrastructure applications. The device generates a selectable 25MHz, 50MHz, 125MHz or 156.25MHz clock signal from a 10MHz input with excellent phase...
The 849S625I is a high frequency clock generator. The 849S625I uses an external 25MHz crystal to synthesize 625MHz, 312.5MHz, 156.25MHz and 125MHz clocks. The 849S625I has excellent cycle-to-cycle and RMS...
The 870919I is an LVCMOS clock generator that uses an internal phase lock loop ( PLL ) for frequency multiplication and to lock the low-skew outputs to the selected reference...
The 8714004I is Zero-Delay Buffer/Frequency Multiplier with eight differential HCSL output pairs, and uses external feedback (differential feedback input and output pairs) for "zero delay" clock regeneration. In PCI Express®
The 8714008I is Zero-Delay Buffer/Frequency Multiplier with eight differential HCSL output pairs, and uses external feedback (differential feedback input and output pairs) for "zero delay" clock regeneration. In PCI Express®
The 872S480 is a Zero Delay Clock Generator with hitless input clock switching capability. The 872S480 is ideal for use in redundant, fault tolerant clock trees where low jitter frequency...
The 873996 is a Zero Delay/Multiplier/Div ider with hitless input clock switching capability and a member of the HiPerClockS™ family of low jitter/phase noise devices from IDT . The 873996...
The 87608I has a selectable REF_CLK or crystal input. The REF_CLK input accepts LVCMOS or LVTTL input levels. The 87608I has a fully integrated PLL along with frequency configurable clock...
The 87973I is a LVCMOS / LVTTL clock generator from IDT . The 87973I has three selectable inputs and provides fourteen LVCMOS / LVTTL outputs. The 87973I is a highly...
The 87993I is a PLL clock driver designed specifically for redundant clock tree designs. The device receives two differential LVPECL clock signals from which it generates 5 new differential LVPECL...
The 8N3PG10MBKI -062 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions.
The 8N3PG10MBKI -161 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10GB Ethernet to OTN / SONET rate conversions. The...
The 8N3PGDAMBKI -025 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions.
The 8R45252I is a 3.3V,2.5V CML clock generator designed for Ethernet applications. The device synthesizes either a 50MHz, 62.5MHz, 100MHz, 125MHz, 156.25MHz, 250MHz or 312.5MHz clock signal with excellent phase...
The 8T49N004I is a four output Clock Generator with selectable LVDS or LVPECL outputs. The 8T49N004I can generate any one of four frequencies from a single crystal or reference clock.
The 8T49N008I is an eight output Clock Generator with selectable LVDS or LVPECL outputs. The 8T49N008I can generate any one of four frequencies from a single crystal or reference clock.
The 8T49N012 is a high performance Clock Generator with selectable LVPECL or Single-ended outputs. The 8T49N012 can generate selectable frequencies from a crystal or a single-ended reference clock. The frequency...
The 8T49N1012 has one fractional-feedback PLL that can be used for frequency synthesis. It is equipped with two integer and eight fractional output dividers, allowing the generation of up to...
The 8T49N203I is a highly flexible FemtoClock NG general purpose, low phase noise Universal Frequency Translator / Synthesizer with alarm and monitoring function suitable for networking and communications applications. The...
The 8T49N241 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with one integer and three fractional...
The 8T49N242 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with four integer output dividers, allowing...
The 8T49N281i has one fractional-feedback PLL that can be used as a jitter attenuator or frequency translator. It is equipped with six integer and two fractional output dividers, allowing the...
The 8T49N282I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the...
The 8T49N283I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the...
The 8T49N285 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional...
The 8T49N286 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional...
The 8T49N287 has two fractional feedback PLL ’s that can be used as a frequency translators with jitter attenuation or a frequency synthesizers. It is equipped with six integer and...
The 8T49NS010 is a Clock Synthesizer and Fanout Buffer / Divider. When used with an external crystal, the 8T49NS010 generates high performance timing geared towards the communications and datacom markets,...
The 8V43042 is a two output LVPECL synthesizer optimized to generate low jitter reference clock sources. Using a 25MHz or 24MHz, 12pF parallel resonant crystal, it can generate 156.25MHz or...
The 8V43FS92432 is a 3.3V-compatible, PLL based clock synthesizer targeted for high performance clock generation in mid-range to high-performance telecom, networking, and computing applications. With output frequencies from 21.25MHz to...
The 8V44N4614 is a FemtoClock® NG Clock Generator. The device has been designed for frequency generation in high-performance systems such wireless base-band boards, for instance to drive the reference clock...
The 8V89307 is an integrated solution for the Synchronous Equipment Timing Source supporting EEC -Option1, EEC -Option2 clocks in Synchronous Ethernet equipment. The device has a high quality DPLL to...
The 8V89704I is a four output Clock Generator with LVPECL outputs. The 8V89704I can generate any one of four frequencies from a single crystal or reference clock. The four frequencies...
The 8V97051 is a high performance Wideband RF Synthesizer / PLL optimized for use as the local oscillator ( LO ) in Multi-Carrier, Multi-mode FDD & TDD Base Station radio...
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The...
The ICS650 -11 is a low cost, low jitter, high performance clock synthesizer customized for BroadCom. Using analog Phase-Locked Loop ( PLL ) techniques, the device accepts a 25.0MHz clock...
The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant...
The ICS7152 -01 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the...
The ICS7152 -02 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the...
The ICS7152 -11 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the...
The ICS840N011I is an LVCMOS / LVTTL clock synthesizer designed for Fibre Channel applications. The device generates a 106.25MHz clock signal from a 26.5625MHz crystal or a 100MHz clock signal...
The ICS840N051I is a LVCMOS / LVTTL clock synthesizer designed for SDH / SONET and Ethernet applications. The device generates a selectable 156.25MHz or 77.76MHz clock signal with excellent phase...
The ICS843011C is a Fibre Channel Clock Generator. The ICS843011C uses a 26.5625MHz crystal to synthesize 106.25MHz or a 25MHz crystal to synthesize 100MHz. The ICS843011C has excellent <1ps phase...
The ICS8440258 -46 is an eight output synthesizer optimized to generate Ethernet clocks. The device will generate 125MHz and 25MHz clocks from a 25MHz crystal with a very good jitter...
The ICS844252 -04 is a 10Gb/12Gb Ethernet Clock Generator. The ICS844252 -04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA...
The IDT 514 is the most cost effective way to generate a high quality, high frequency clock output from a 14.31818 MHz crystal or clock input, and is designed to...
The IDT251 is a low cost, single-output, field programmable clock synthesizer. The IDT251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques...
The IDT252 is a low cost, dual-output, field programmable clock synthesizer. The IDT252 can generate two output frequencies from 314 kHz to 200 MHz using up to two independently configurable...
The IDT5P50901 /2/3/4 is a family of 1.8V low power, spread spectrum clock generators capable of reducing EMI radiation from an input clock. Spread spectrum technique is capable of reducing...
The IDT5P50911 belongs to a family of 1.8V/2.5V/3.3V low power, spread spectrum clock generators capable of reducing EMI radiation from an input clock. Spread spectrum technique is capable of reducing...
The IDT5P50914 belongs to a family of 1.8V/2.5V/3.3V low power, spread spectrum clock generators capable of reducing EMI radiation from an input clock. Spread spectrum technique is capable of reducing...
The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially...
The IDT5V41285 is a PCIe Gen2 compliant clock generator. The device has 2 differential HCSL outputs. The output frequency is selectable via select pins.
The IDT5V41315 is a PCIe Gen1/2/3 clock synthesizer suitable for use in both Common-Clocked and Separate Reference clock with No Spread ( SRNS ) timing architectures. The IDT5V41315 uses a...
The IDT5V9885T is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are three internal PLLs, each individually programmable, allowing for three unique non-integer-related...
The IDT650 -27 is a low cost, low-jitter, high-performance clock synthesizer for networking applications. Using analog Phase Locked Loop ( PLL ) techniques, the device accepts a 12.5 MHz or...
The IDT83PN15639I is a programmable LVPECL synthesizer that is "forward" footprint compatible with standard 5mm x 7mm oscillators. The device uses IDT 's fourth generation FemtoClock® NG technology for an...
The IDT840NT4 -01I is clock generator designed to provide ethernet and USB clocks for Freescale B4/ T4-based systems. The IDT840NT4 -01I utilizes IDT ’s FemtoClock NG ® PLL technology to...
The IDT8N3PF10VA -159I is a programmable LVPECL synthesizer that is “forward” footprint compatible with standard 5mm x 7mm oscillators. The device uses IDT ’s fourth generation FemtoClock® NG technology for...
The IDT8T49N006I is a six output Clock Generator with selectable LVDS or LVPECL outputs. The IDT8T49N006I can generate any one of four frequencies from a single crystal or reference clock.
The IDT8T49N105I is a highly flexible FemtoClock® NG general purpose, low phase noise Universal Frequency Translator / Synthesizer with alarm and monitoring functions suitable for networking and communications applications. It...
The IDT8T49N205I is a highly flexible FemtoClock® NG general purpose, low phase noise Frequency Translator / Synthesizer with Phase Build-Out ( PBO ) suitable for networking and communications applications. It...
The IDT8T49N222I is a highly flexible FemtoClock® NG general purpose, low phase noise Frequency Translator / Synthesizer with alarm and monitoring functions suitable for networking and communications applications. It is...
The IDT8T49N366I integrates low phase noise Frequency Translation / Synthesis and Jitter attenuation. It includes alarm and monitoring functions suitable for networking and communications applications. The device has three fully...
The IDT8T49N445I is a quad PLL with FemtoClock® NG technology. The IDT8T49N445I integrates low phase noise Frequency Translation / Synthesizer and jitter attenuation. It includes alarm and monitoring functions suitable...
The IDT8T49N488I is a quad PLL with FemtoClock® NG technology, integrating low phase noise Frequency Translator / Synthesizer, Jitter attenuator, and alarm and monitoring functions suitable for networking and communications...
The IDT8T49N524I is an eight output programmable any-rate dual clock generator with selectable LVDS or LVPECL outputs. Both clock generators use Fractional Output Dividers to be able to generate output...
The IDT8V41N004I is a clock generator designed for Gigabit Ethernet, 10 Gigabit Ethernet, SGMII and PCI Express™ applications. The device generates a selectable 100MHz, 125MHz, 156.25MHz or 312.5MHz clock signal...
The IDT8V41N012I is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the...
The IDT8V41S104I is a PLL -based clock generator specifically designed for PCI Express®™ Generation 3 applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz.
The IDT8V44N003I is a programmable LVDS synthesizer designed for applications requiring frequency conversion from a differential or single-end reference source. The device is designed to provide optimum performance of low...
The IDT8V89308I is a PLL based synchronous multiplier specifically designed for applications utilizing Broadcom PHYs and Switches. This high performance device is optimized for Ethernet / SONET PDH frequency translation...
The IDT8V89316 is used to frequency synchronize equipment with an Ethernet connected reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by an external IEEE 1588 clock recovery servo...
The IDT8V89317 is used to frequency synchronize equipment with an Ethernet connected reference or with a GPS based 1PPS reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by...
The IDT91305 is a high performance, low skew, low jitter clock driver. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the...

Next >>