Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LF 843022AKI-02LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133971-843022AKI-02 LF Packaging: Tube Type: Clock/Frequency Synthesizer, Clock Generator Mounting Style: SMD Frequency - Max: 125MHz Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 16-VFQFPN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ICS843022-02 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133971-843022AKI-02 LF Packaging: Tube Type: Clock/Frequency Synthesizer, Clock Generator Mounting Style: SMD Frequency - Max: 125MHz Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 16-VFQFPN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ICS843022-02 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LF
1133971-843022AKI-02LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LF 1133971-843022AKI-02LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133971-843022AKI-02 LF Packaging: Tube Type: Clock/Frequency Synthesizer, Clock Generator Mounting Style: SMD Frequency - Max: 125MHz Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 16-VFQFPN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ICS843022-02 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1133971-843022AKI-02LF
Packaging: Tube
Type: Clock/Frequency Synthesizer, Clock Generator
Mounting Style: SMD
Frequency - Max: 125MHz
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 16-VFQFPN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ICS843022-02
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1133971-843022AKI-02LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LF
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9525BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3600 MHz
View Details
 - 510FBA125M000BAG - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
2 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details