Integrated Device Technology 4-Output PCIe Gen1/2/3 Synthesizer 5V41236PGG

Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet
Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Output PCIe Gen1/2/3 Synthesizer - 5V41236PGG - Integrated Device Technology
San Jose, CA, USA
4-Output PCIe Gen1/2/3 Synthesizer
5V41236PGG
4-Output PCIe Gen1/2/3 Synthesizer 5V41236PGG
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capable clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41236PGG
Product Name 4-Output PCIe Gen1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3301-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 3 to 6 volts
View Details
4 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332AD14865-GM1R - Acme Chip Technology Co., Limited
Specs
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Supply Voltage 1.71 to 3.63 volts
Frequency 333 MHz
View Details
2 suppliers