Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843001AGLF

Description
The 843001 is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001 uses either a 26.5625MHz or a 23.4375 crystal to synthesize 106.25MHz, 187.5MHz or 212.5MHz, using the FREQ_SEL pin. The 843001 has excellent <1ps phase jitter performance, over the 637kHz – 10MHz integration range. The 843001 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 843001 is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001 uses either a 26.5625MHz or a 23.4375 crystal to synthesize 106.25MHz, 187.5MHz or 212.5MHz, using the FREQ_SEL pin. The 843001 has excellent <1ps phase jitter performance, over the 637kHz – 10MHz integration range. The 843001 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Clock Generator - 843001AGLF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Clock Generator
843001AGLF
FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843001AGLF
The 843001 is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001 uses either a 26.5625MHz or a 23.4375 crystal to synthesize 106.25MHz, 187.5MHz or 212.5MHz, using the FREQ_SEL pin. The 843001 has excellent <1ps phase jitter performance, over the 637kHz – 10MHz integration range. The 843001 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843001 is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001 uses either a 26.5625MHz or a 23.4375 crystal to synthesize 106.25MHz, 187.5MHz or 212.5MHz, using the FREQ_SEL pin. The 843001 has excellent <1ps phase jitter performance, over the 637kHz – 10MHz integration range. The 843001 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843001AGLF
Product Name FemtoClock Crystal-to-3.3V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers