Integrated Device Technology FemtoClock NG Universal Frequency Translator (4-in/2-PLL/8-out) 8T49N286A-998NLGI#

Description
The 8T49N286 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies, and up to four of these frequencies can be completely independent of each other. The eight outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N286 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N286 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N285 (2-in / 1- PLL / 8-out), and 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.
Datasheet
Description
The 8T49N286 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies, and up to four of these frequencies can be completely independent of each other. The eight outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N286 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N286 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N285 (2-in / 1- PLL / 8-out), and 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Universal Frequency Translator (4-in/2-PLL/8-out) - 8T49N286A-998NLGI# - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Universal Frequency Translator (4-in/2-PLL/8-out)
8T49N286A-998NLGI#
FemtoClock NG Universal Frequency Translator (4-in/2-PLL/8-out) 8T49N286A-998NLGI#
The 8T49N286 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies, and up to four of these frequencies can be completely independent of each other. The eight outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N286 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N286 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N285 (2-in / 1- PLL / 8-out), and 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.

The 8T49N286 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies, and up to four of these frequencies can be completely independent of each other. The eight outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels.

The 8T49N286 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N286 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card.

IDT ’s third generation Universal Frequency Translator family also includes the 8T49N285 (2-in / 1- PLL / 8-out), and 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N286A-998NLGI#
Product Name FemtoClock NG Universal Frequency Translator (4-in/2-PLL/8-out)
Bus Interface LVPECL; LVDS; LVCMOS,LVDS,LVPECL,HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers
Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2805-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 6 volts
View Details
3 suppliers
 - SI5322-C-GMR - Rochester Electronics
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
5 suppliers