Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer 8430252CGI-45LFT

Description
The 8430252I-45 is a 2 output LVPECL and LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following fre-quencies can be generated: 156.25MHz LVPECL output and, 125MHz LVCMOS output. The 8430252I- 45 uses IDT 's 3RD generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8430252I-45 is packaged in a small 16-pin TSSOP package.
Datasheet
Description
The 8430252I-45 is a 2 output LVPECL and LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following fre-quencies can be generated: 156.25MHz LVPECL output and, 125MHz LVCMOS output. The 8430252I- 45 uses IDT 's 3RD generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8430252I-45 is packaged in a small 16-pin TSSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer - 8430252CGI-45LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer
8430252CGI-45LFT
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer 8430252CGI-45LFT
The 8430252I-45 is a 2 output LVPECL and LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following fre-quencies can be generated: 156.25MHz LVPECL output and, 125MHz LVCMOS output. The 8430252I- 45 uses IDT 's 3RD generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8430252I-45 is packaged in a small 16-pin TSSOP package.

The 8430252I-45 is a 2 output LVPECL and LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following fre-quencies can be generated: 156.25MHz LVPECL output and, 125MHz LVCMOS output. The 8430252I- 45 uses IDT 's 3RD generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8430252I-45 is packaged in a small 16-pin TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8430252CGI-45LFT
Product Name FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer
Bus Interface LVPECL; LVCMOS,LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Clock and Timing IC - 763-SI53112-A03AGM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock, HCSL
Package Type Tray
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421YS - Shenzhen Shengyu Electronics Technology Limited
Specs
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Supply Voltage 3 to 3.6 volts
Frequency 1200 MHz
View Details
2 suppliers
Clock and Timing IC - 728-74HCT4046ADB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers