Integrated Device Technology 1 Output PCIe GEN1/2 Synthesizer 5V41064NLGI8

Description
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet
Description
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Output PCIe GEN1/2 Synthesizer - 5V41064NLGI8 - Integrated Device Technology
San Jose, CA, USA
1 Output PCIe GEN1/2 Synthesizer
5V41064NLGI8
1 Output PCIe GEN1/2 Synthesizer 5V41064NLGI8
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41064NLGI8
Product Name 1 Output PCIe GEN1/2 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop - HEF4046BT,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
Features / Standards RoHS
View Details
9 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DB - Texas Instruments
Specs
Package Type SSOP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08936-GM3-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers