Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87016AYLFT 87016AYLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721921-87016AYLFT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution, Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 48-LQFP Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: No Divider/Multiplier: Yes/No Family Name: 87016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): 87016AYT; 87016AY; 87016AYLF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721921-87016AYLFT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution, Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 48-LQFP Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: No Divider/Multiplier: Yes/No Family Name: 87016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): 87016AYT; 87016AY; 87016AYLF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87016AYLFT
721921-87016AYLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87016AYLFT 721921-87016AYLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721921-87016AYLFT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution, Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 48-LQFP Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: No Divider/Multiplier: Yes/No Family Name: 87016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): 87016AYT; 87016AY; 87016AYLF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721921-87016AYLFT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution, Multiplexer
Operating Temperature Range: 0°C ~ 85°C
Package: 48-LQFP
Frequency - Max: 250MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
PLL: No
Divider/Multiplier: Yes/No
Family Name: 87016
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): 87016AYT; 87016AY; 87016AYLF;
Introduction Date: May 06, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 728-87016AYLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-87016AYLFT
Clock and Timing IC 728-87016AYLFT
IC CLOCK GENERATOR 1-16 48-LQFP Product overview: 87016AYLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87016AYLFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 1-16 48-LQFP Product overview: 87016AYLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87016AYLFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 721921-87016AYLFT 728-87016AYLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87016AYLFT Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL LVCMOS, LVTTL
Package Type Surface Mount Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - AD9508BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1650 MHz
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY2292FXCT - CY2292FXCT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-DSO-16
View Details
5 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers