Integrated Device Technology 4-Output PCIe Gen1/2/3 Synthesizer 5V41236NLG8

Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet
Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Output PCIe Gen1/2/3 Synthesizer - 5V41236NLG8 - Integrated Device Technology
San Jose, CA, USA
4-Output PCIe Gen1/2/3 Synthesizer
5V41236NLG8
4-Output PCIe Gen1/2/3 Synthesizer 5V41236NLG8
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capable clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41236NLG8
Product Name 4-Output PCIe Gen1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-3BCPZ - 859811-AD9517-3BCPZ - Win Source Electronics
Specs
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08936-GM3-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
LMK02000 Precision Clock Distributor with Integrated PLL - LMK02000ISQX/NOPB - Texas Instruments
Specs
Bus Interface LVDS; LVDS, LVPECL
Package Type WQFN
Frequency 800 MHz
View Details
6 suppliers