Integrated Device Technology 4-output PCIe Gen1-2 Synthesizer 9FG104EFLFT

Description
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input
Request a Quote Datasheet
Description
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output PCIe Gen1-2 Synthesizer - 9FG104EFLFT - Integrated Device Technology
San Jose, CA, USA
4-output PCIe Gen1-2 Synthesizer
9FG104EFLFT
4-output PCIe Gen1-2 Synthesizer 9FG104EFLFT
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input

The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FG104EFLFT
776459-9FG104EFLFT
Clock/Timing - Clock/Timing - Application Specific - 9FG104EFLFT 776459-9FG104EFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776459-9FG104EFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock, Crystal Output: HCSL PLL: Yes Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA Family Name: 9FG104E Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): 9FG104EGLFT; 9FG104EGLF; 9FG104EFLF; 9FG104EFILF; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776459-9FG104EFLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Family Name: 9FG104E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): 9FG104EGLFT; 9FG104EGLF; 9FG104EFLF; 9FG104EFILF;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 9FG104EFLFT 776459-9FG104EFLFT
Product Name 4-output PCIe Gen1-2 Synthesizer Clock/Timing - Clock/Timing - Application Specific - 9FG104EFLFT
Bus Interface HCSL,LVCMOS HCSL
Package Type Surface Mount; SSOP; SSOP Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 100 to 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details