Integrated Device Technology Crystal-to-LVCMOS/LVTTL Frequency Synthesizer 840S07BYILF

Description
The 840S07I is a seven output LVCMOS / LVTTL Frequency Synthesizer accepting crystal or single-ended reference clock inputs. The 840S07I uses a 25MHz parallel resonant crystal to generate 33.33MHz – 166.67MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device supports output slew rate control with two slew select pins ( SLEW [1:0]). The VCO operates at a frequency of 2GHz. The device has 3 output banks, output QAA with one 33.33MHz – 166.67MHz LVCMOS / LVTTL output, output QAB with one 125MHz LVCMOS / LVTTL output and Bank B with three 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs. Output QAA and Bank B have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. Designed for networking and industrial applications, the 840S07I can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.
Request a Quote Datasheet
Description
The 840S07I is a seven output LVCMOS / LVTTL Frequency Synthesizer accepting crystal or single-ended reference clock inputs. The 840S07I uses a 25MHz parallel resonant crystal to generate 33.33MHz – 166.67MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device supports output slew rate control with two slew select pins ( SLEW [1:0]). The VCO operates at a frequency of 2GHz. The device has 3 output banks, output QAA with one 33.33MHz – 166.67MHz LVCMOS / LVTTL output, output QAB with one 125MHz LVCMOS / LVTTL output and Bank B with three 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs. Output QAA and Bank B have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. Designed for networking and industrial applications, the 840S07I can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal-to-LVCMOS/LVTTL Frequency Synthesizer - 840S07BYILF - Integrated Device Technology
San Jose, CA, USA
Crystal-to-LVCMOS/LVTTL Frequency Synthesizer
840S07BYILF
Crystal-to-LVCMOS/LVTTL Frequency Synthesizer 840S07BYILF
The 840S07I is a seven output LVCMOS / LVTTL Frequency Synthesizer accepting crystal or single-ended reference clock inputs. The 840S07I uses a 25MHz parallel resonant crystal to generate 33.33MHz – 166.67MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device supports output slew rate control with two slew select pins ( SLEW [1:0]). The VCO operates at a frequency of 2GHz. The device has 3 output banks, output QAA with one 33.33MHz – 166.67MHz LVCMOS / LVTTL output, output QAB with one 125MHz LVCMOS / LVTTL output and Bank B with three 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs. Output QAA and Bank B have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. Designed for networking and industrial applications, the 840S07I can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.

The 840S07I is a seven output LVCMOS / LVTTL Frequency Synthesizer accepting crystal or single-ended reference clock inputs. The 840S07I uses a 25MHz parallel resonant crystal to generate 33.33MHz – 166.67MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device supports output slew rate control with two slew select pins ( SLEW [1:0]). The VCO operates at a frequency of 2GHz. The device has 3 output banks, output QAA with one 33.33MHz – 166.67MHz LVCMOS / LVTTL output, output QAB with one 125MHz LVCMOS / LVTTL output and Bank B with three 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs. Output QAA and Bank B have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. Designed for networking and industrial applications, the 840S07I can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840S07BYILF
141237-840S07BYILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840S07BYILF 141237-840S07BYILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141237-840S07BYILF Packaging: Tray Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PTQFP-EP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 167.67MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141237-840S07BYILF
Packaging: Tray
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-PTQFP-EP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 167.67MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 840S07BYILF 141237-840S07BYILF
Product Name Crystal-to-LVCMOS/LVTTL Frequency Synthesizer Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840S07BYILF
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; PTQFP Surface Mount; 32-PTQFP-EP (7x7)
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 33.33 to 167 MHz 168 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details