Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 86004BG-01LFT 86004BG-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805084-86004BG-01LFT Packaging: Reel Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 250MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS86004-01
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805084-86004BG-01LFT Packaging: Reel Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 250MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS86004-01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 86004BG-01LFT
805084-86004BG-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 86004BG-01LFT 805084-86004BG-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805084-86004BG-01LFT Packaging: Reel Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 250MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS86004-01

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 805084-86004BG-01LFT
Packaging: Reel
Type: Fanout Distribution, Multiplexer, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 250MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS86004-01

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 805084-86004BG-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 86004BG-01LFT
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CDCE925R04PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-0BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2725 MHz
View Details
Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details