Integrated Device Technology LVHSTL Frequency Synthesizer 8427DY-02LFT

Description
The 8427-02 is a general purpose, six LVHSTL output high frequency synthesizer and a member of the family of High Performance Clock Solutions from IDT . The 8427-02 can support a very wide output frequency range of 15.625MHz to 500MHz. The device powers up at a default output frequency of 200MHz with a 16.6667MHz crystal interface, and the frequency can then be changed using the serial programming interface to change the M feedback divider and N output divider. Frequency steps as small as 125kHz can be achieved using a 16.6667MHz crystal and the output divider set for divide-by 16. The low jitter and frequency range of the 8427-02 make it an ideal clock generator for most clock tree applications.
Datasheet
Description
The 8427-02 is a general purpose, six LVHSTL output high frequency synthesizer and a member of the family of High Performance Clock Solutions from IDT . The 8427-02 can support a very wide output frequency range of 15.625MHz to 500MHz. The device powers up at a default output frequency of 200MHz with a 16.6667MHz crystal interface, and the frequency can then be changed using the serial programming interface to change the M feedback divider and N output divider. Frequency steps as small as 125kHz can be achieved using a 16.6667MHz crystal and the output divider set for divide-by 16. The low jitter and frequency range of the 8427-02 make it an ideal clock generator for most clock tree applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVHSTL Frequency Synthesizer - 8427DY-02LFT - Integrated Device Technology
San Jose, CA, USA
LVHSTL Frequency Synthesizer
8427DY-02LFT
LVHSTL Frequency Synthesizer 8427DY-02LFT
The 8427-02 is a general purpose, six LVHSTL output high frequency synthesizer and a member of the family of High Performance Clock Solutions from IDT . The 8427-02 can support a very wide output frequency range of 15.625MHz to 500MHz. The device powers up at a default output frequency of 200MHz with a 16.6667MHz crystal interface, and the frequency can then be changed using the serial programming interface to change the M feedback divider and N output divider. Frequency steps as small as 125kHz can be achieved using a 16.6667MHz crystal and the output divider set for divide-by 16. The low jitter and frequency range of the 8427-02 make it an ideal clock generator for most clock tree applications.

The 8427-02 is a general purpose, six LVHSTL output high frequency synthesizer and a member of the family of High Performance Clock Solutions from IDT . The 8427-02 can support a very wide output frequency range of 15.625MHz to 500MHz. The device powers up at a default output frequency of 200MHz with a 16.6667MHz crystal interface, and the frequency can then be changed using the serial programming interface to change the M feedback divider and N output divider. Frequency steps as small as 125kHz can be achieved using a 16.6667MHz crystal and the output divider set for divide-by 16. The low jitter and frequency range of the 8427-02 make it an ideal clock generator for most clock tree applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8427DY-02LFT
Product Name LVHSTL Frequency Synthesizer
Bus Interface HSTL; HSTL
Package Type Surface Mount; TQFP
Supply Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SI-1 - 916260-CY2302SI-1 - Win Source Electronics
Specs
Package Type Surface Mount; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock and Timing IC - 728-74HCT9046AD,118 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
8 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Specs
Package Type TQFP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
7 suppliers
Application Specific Clock/Timing - 336-2318-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
2 suppliers