Integrated Device Technology FemtoClock Crystal-to-LVDS Frequency Synthesizer 844003BGI-01LF

Description
The 844003BI -01 is a 3 differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 19.53125MHz or 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins (DIV_SELA[1:0], DIV_SELB[1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The 844003BI -01 has 2 output banks, Bank A with 1 differential LVDS output pair and Bank B with 2 differential LVDS output pairs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 844003BI -01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 844003BI -01 is packaged in a small 24-pin TSSOP package.
Datasheet
Description
The 844003BI -01 is a 3 differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 19.53125MHz or 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins (DIV_SELA[1:0], DIV_SELB[1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The 844003BI -01 has 2 output banks, Bank A with 1 differential LVDS output pair and Bank B with 2 differential LVDS output pairs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 844003BI -01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 844003BI -01 is packaged in a small 24-pin TSSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVDS Frequency Synthesizer - 844003BGI-01LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVDS Frequency Synthesizer
844003BGI-01LF
FemtoClock Crystal-to-LVDS Frequency Synthesizer 844003BGI-01LF
The 844003BI -01 is a 3 differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 19.53125MHz or 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins (DIV_SELA[1:0], DIV_SELB[1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The 844003BI -01 has 2 output banks, Bank A with 1 differential LVDS output pair and Bank B with 2 differential LVDS output pairs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 844003BI -01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 844003BI -01 is packaged in a small 24-pin TSSOP package.

The 844003BI -01 is a 3 differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 19.53125MHz or 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins (DIV_SELA[1:0], DIV_SELB[1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The 844003BI -01 has 2 output banks, Bank A with 1 differential LVDS output pair and Bank B with 2 differential LVDS output pairs.

The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 844003BI -01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 844003BI -01 is packaged in a small 24-pin TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 844003BGI-01LF
Product Name FemtoClock Crystal-to-LVDS Frequency Synthesizer
Bus Interface LVDS; LVDS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
CDC2516 3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs - CDC2516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-1923-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
6 suppliers