Integrated Device Technology Field Programmable Dual Output SS Clock Synthesizer 252PMILFT

Description
The IDT252 is a low cost, dual-output, field programmable clock synthesizer. The IDT252 can generate two output frequencies from 314 kHz to 200 MHz using up to two independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT ’s VersaClock™ software to configure the PLL and output, the IDT252 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The IDT252 is also available in factory programmed custom versions for high-volume applications.
Description
The IDT252 is a low cost, dual-output, field programmable clock synthesizer. The IDT252 can generate two output frequencies from 314 kHz to 200 MHz using up to two independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT ’s VersaClock™ software to configure the PLL and output, the IDT252 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The IDT252 is also available in factory programmed custom versions for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
Field Programmable Dual Output SS Clock Synthesizer - 252PMILFT - Integrated Device Technology
San Jose, CA, USA
Field Programmable Dual Output SS Clock Synthesizer
252PMILFT
Field Programmable Dual Output SS Clock Synthesizer 252PMILFT
The IDT252 is a low cost, dual-output, field programmable clock synthesizer. The IDT252 can generate two output frequencies from 314 kHz to 200 MHz using up to two independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT ’s VersaClock™ software to configure the PLL and output, the IDT252 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The IDT252 is also available in factory programmed custom versions for high-volume applications.

The IDT252 is a low cost, dual-output, field programmable clock synthesizer. The IDT252 can generate two output frequencies from 314 kHz to 200 MHz using up to two independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT ’s VersaClock™ software to configure the PLL and output, the IDT252 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The IDT252 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 252PMILFT
Product Name Field Programmable Dual Output SS Clock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 3 to 6 volts
View Details
6 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51214-A01AFMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Bus Interface CMOS; LVCMOS
Supply Voltage 1.71 to 1.89 volts
Frequency 133 MHz
View Details
2 suppliers